Allegro MicroSystems Inc. Hall-Effect Latch / Bipolar Switch A1250LLHLX-T

Description
The A1250 is a highly sensitive Hall-effect latch/bipolar switch optimized for ring magnet sensing. It features chopper stabilization for superior temperature stability and robust performance in demanding applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The A1250 is a highly sensitive Hall-effect latch/bipolar switch optimized for ring magnet sensing. It features chopper stabilization for superior temperature stability and robust performance in demanding applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1250 is a Hall-effect latch/bipolar switch designed for ring-magnet sensing, featuring chopper stabilization for temperature stability and robust EMC performance. It operates from a supply voltage of 3.0 V to 24 V and is rated for an ambient temperature range of -40°C to 150°C. The A1250LLHLX-T variant is a surface-mount device in a 3-pin SOT23W package, supplied on a 13-inch reel with 10,000 pieces per reel. The device includes an open-drain output with a maximum ON voltage of 500 mV at 20 mA output current, and magnetic operate and release points of 5 G and -5 G, respectively. It is AEC-Q100 automotive qualified and ASIL Ready.

Datasheet Summary
Powered by GS/AI

The A1250 is a Hall-effect latch/bipolar switch designed for ring-magnet sensing, featuring chopper stabilization for temperature stability and robust EMC performance. It operates from a supply voltage of 3.0 V to 24 V and is rated for an ambient temperature range of -40°C to 150°C. The A1250LLHLX-T variant is a surface-mount device in a 3-pin SOT23W package, supplied on a 13-inch reel with 10,000 pieces per reel. The device includes an open-drain output with a maximum ON voltage of 500 mV at 20 mA output current, and magnetic operate and release points of 5 G and -5 G, respectively. It is AEC-Q100 automotive qualified and ASIL Ready.

Suppliers

Company
Product
Description
Supplier Links
Hall-Effect Latch / Bipolar Switch - A1250LLHLX-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Hall-Effect Latch / Bipolar Switch
A1250LLHLX-T
Hall-Effect Latch / Bipolar Switch A1250LLHLX-T
The A1250 is a highly sensitive Hall-effect latch/bipolar switch optimized for ring magnet sensing. It features chopper stabilization for superior temperature stability and robust performance in demanding applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A1250 is a highly sensitive Hall-effect latch/bipolar switch optimized for ring magnet sensing. It features chopper stabilization for superior temperature stability and robust performance in demanding applications.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - 620-1450-6-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1450-6-ND
Switches (Solid State) 620-1450-6-ND
Digital Switch Bipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Bipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1450-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1450-1-ND
Switches (Solid State) 620-1450-1-ND
Digital Switch Bipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Bipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1450-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1450-2-ND
Switches (Solid State) 620-1450-2-ND
Digital Switch Bipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Bipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number A1250LLHLX-T 620-1450-6-ND
Product Name Hall-Effect Latch / Bipolar Switch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3211ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Switches (Solid State) - A3280ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers