The DSCP20 is a programmable 2-wire temperature transmitter for thermocouples and RTDs, mounted on DIN-rail. It supports 12 thermocouple types and three RTDs (Pt 100, Ni 100, Cu 50) in 2-, 3-, or 4-wire configurations, with ≤±0.2% total error. Output is 4-20mA or 20-4mA, powered from a 12-30VDC loop. Measurement range extends to 850°C for RTDs and 2315°C for thermocouples. Internal or external cold junction compensation is selectable. Configurable features include open/short-circuit response, ripple suppression, and output time delays. The device meets CE, EN50081-2, and EN50082-2 standards. Dimensions are 62mm × 17mm × 65mm. Operating temperature range is -25°C to +80°C. Configuration requires RS-232C, a PC, DSCX-887 or DSCX-416 cable, and DSCX-895 software.
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the transmitter. Communication is serial RS-232C.
The DSCP20 can interface to 12 industry standard thermocouple types: J, K, T, E, R, S, B, N, L, U, C, and D. Cold junction compensation is selectable as either internal or external. Three RTD types, Pt 100, Ni 100, and Cu 50* can be interfaced in a two, three or four wire connection. All inputs are linearized using up to 23 points of interpolation, and total errors are less than ±0.2%.
Other configurable features include: zero point and input range adjustment, output response for open or short-circuit sensor or cable failure, normal or inverted output, ripple suppression for 50Hz or 60Hz, and output time response. The DSCX-895 configuration software allows query, print-out and saving of configuration settings, display of input measurement value, and display of interpolation table points.
| Dataforth Corporation | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | DSCP20 |
| Product Name | DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount |
| Signal Conditioning | Isolation Amplifier; SigIsol |
| Form Factor | DIN Rail |
| Excitation | Current |
| Outputs | Analog Current Output |
| User Interface | Computer Programmable |