Exsenco, LLC Transducer Analog Controller SANTEST GYFC2

Description
SANTEST's GYFC2 controller enjoys the top analogue performance. GYcRP, GYcRS, GYMR5 and GYFRS probes can be associated with this controller. Monitoring cable-disconnect and magnet-drop are standard features of GYFC2. Velocity output is optional.
Request a Quote
Description
SANTEST's GYFC2 controller enjoys the top analogue performance. GYcRP, GYcRS, GYMR5 and GYFRS probes can be associated with this controller. Monitoring cable-disconnect and magnet-drop are standard features of GYFC2. Velocity output is optional.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYFC2 is an analog controller designed for use with specific probes, including GYMR6, GYcRP, GYcRS, GYMR5, and GYFRS. It provides output options of 0-10V or 4-20mA for position measurement, and an optional ±10V output for velocity. The controller features standard alarm outputs for cable disconnection and magnet drop, enhancing its reliability in monitoring applications. It operates within a temperature range of 0°C to +65°C and has a storage temperature range of -20°C to +85°C. The GYFC2 supports a maximum sampling frequency of 1kHz and offers resolution specifications of ,â§0.005% FS for position and ,â§0.01% FS for velocity. The device requires a power supply of +24VDC (±5%) and has options for ±15VDC and +12VDC. Zero and gain adjustments can be made via trimmers, allowing for customization based on specific application needs.

Datasheet Summary
Powered by GS/AI

The SANTEST GYFC2 is an analog controller designed for use with specific probes, including GYMR6, GYcRP, GYcRS, GYMR5, and GYFRS. It provides output options of 0-10V or 4-20mA for position measurement, and an optional ±10V output for velocity. The controller features standard alarm outputs for cable disconnection and magnet drop, enhancing its reliability in monitoring applications. It operates within a temperature range of 0°C to +65°C and has a storage temperature range of -20°C to +85°C. The GYFC2 supports a maximum sampling frequency of 1kHz and offers resolution specifications of ,â§0.005% FS for position and ,â§0.01% FS for velocity. The device requires a power supply of +24VDC (±5%) and has options for ±15VDC and +12VDC. Zero and gain adjustments can be made via trimmers, allowing for customization based on specific application needs.

Suppliers

Company
Product
Description
Supplier Links
Transducer Analog Controller - SANTEST GYFC2 - Exsenco, LLC
Corpus Christi, TX, USA
Transducer Analog Controller
SANTEST GYFC2
Transducer Analog Controller SANTEST GYFC2
SANTEST's GYFC2 controller enjoys the top analogue performance. GYcRP, GYcRS, GYMR5 and GYFRS probes can be associated with this controller. Monitoring cable-disconnect and magnet-drop are standard features of GYFC2. Velocity output is optional.

SANTEST's GYFC2 controller enjoys the top analogue performance. GYcRP, GYcRS, GYMR5 and GYFRS probes can be associated with this controller.

Monitoring cable-disconnect and magnet-drop are standard features of GYFC2. Velocity output is optional.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Sensor Transmitters
Product Number SANTEST GYFC2
Product Name Transducer Analog Controller
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor Panel / Chassis Mount
Inputs Displacement & Level Measurement Probe
Unlock Full Specs
to access all available technical data

Similar Products

Displacement & Level Measurement Controller - SANTEST GYDC-S1 - Exsenco, LLC
Specs
Analog Channels 1 #
Form Factor DIN Rail
Inputs Displacement & Level Measurement Probe
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor Panel / Chassis Mount
View Details
High Temperature Displacement and Level Measurement Controller - SANTEST GMR2 - Exsenco, LLC
Specs
Analog Channels 1 #
Form Factor Panel / Chassis Mount
Inputs Displacement & Level Measurement Probe
View Details
Transducer  Digital Controller - SANTEST GYDC-05 - Exsenco, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor DIN Rail
View Details