Acme Engineering Products Carbon Dioxide Detection & Control Unit CO2-2000 Series

Description
This state-of-the-art instrument measures Carbon Dioxide (CO2) concentrations in the parts per million (ppm) range and is ideal for applications ranging from conference rooms to cafeterias. ​ The CO2-2000 is easy to install and support. Measurement output is via a 4 – 20mA current loop or a 0-10V interface. A completely isolated power supply eliminates any ground loop or electrical interaction problems when multiple units are connected to the same controller. Low power consumption makes the CO2-2000 perfect for battery-operated or other power-sensitive applications. The CO2-2000’s single gas verification makes field calibration a snap, and its superior design means significantly longer calibration intervals. ​ The CO2-2000’s versatility is enhanced by options to satisfy most applications. The clear, bright 0.4′ high LCD display option is readable from any angle for installations where local annunciation of the CO2 concentration is desired. For direct control applications, the relay option can be configured to open or close above the setpoint and is easily adjusted in the field. For plenum sampling requirements, the popular duct option is easy to install. ​ For more information about this product please click the Product Literature, Specifications and or Application Request Form links provided on this page
Request a Quote
Description
This state-of-the-art instrument measures Carbon Dioxide (CO2) concentrations in the parts per million (ppm) range and is ideal for applications ranging from conference rooms to cafeterias. ​ The CO2-2000 is easy to install and support. Measurement output is via a 4 – 20mA current loop or a 0-10V interface. A completely isolated power supply eliminates any ground loop or electrical interaction problems when multiple units are connected to the same controller. Low power consumption makes the CO2-2000 perfect for battery-operated or other power-sensitive applications. The CO2-2000’s single gas verification makes field calibration a snap, and its superior design means significantly longer calibration intervals. ​ The CO2-2000’s versatility is enhanced by options to satisfy most applications. The clear, bright 0.4′ high LCD display option is readable from any angle for installations where local annunciation of the CO2 concentration is desired. For direct control applications, the relay option can be configured to open or close above the setpoint and is easily adjusted in the field. For plenum sampling requirements, the popular duct option is easy to install. ​ For more information about this product please click the Product Literature, Specifications and or Application Request Form links provided on this page
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CO2-2000 Carbon Dioxide Detection & Control Unit from Acme Engineering Products is designed for monitoring indoor air quality by measuring CO2 concentrations in the range of 0-2000 PPM, with an optional range of 0-5000 PPM. It utilizes a non-dispersive infrared (NDIR) sensor and features a digital readout for easy monitoring. The unit provides a 4-20mA current output and a 0-10V voltage output, making it compatible with various control systems. Installation is straightforward, and the unit operates on a low power consumption of less than 1 watt, suitable for battery-operated applications. The CO2-2000 has a calibration interval of two years and a warm-up time of one minute. It is designed to function effectively in temperatures ranging from 0-50°C and humidity levels of 5-95% RH, non-condensing. The unit also offers options for a bright LCD display and a relay output that can be configured for direct control applications. Its robust design and ease of use make it a practical choice for environments such as conference rooms, gyms, and HVAC systems.

Datasheet Summary
Powered by GS/AI

The CO2-2000 Carbon Dioxide Detection & Control Unit from Acme Engineering Products is designed for monitoring indoor air quality by measuring CO2 concentrations in the range of 0-2000 PPM, with an optional range of 0-5000 PPM. It utilizes a non-dispersive infrared (NDIR) sensor and features a digital readout for easy monitoring. The unit provides a 4-20mA current output and a 0-10V voltage output, making it compatible with various control systems. Installation is straightforward, and the unit operates on a low power consumption of less than 1 watt, suitable for battery-operated applications. The CO2-2000 has a calibration interval of two years and a warm-up time of one minute. It is designed to function effectively in temperatures ranging from 0-50°C and humidity levels of 5-95% RH, non-condensing. The unit also offers options for a bright LCD display and a relay output that can be configured for direct control applications. Its robust design and ease of use make it a practical choice for environments such as conference rooms, gyms, and HVAC systems.

Suppliers

Company
Product
Description
Supplier Links
Carbon Dioxide Detection & Control Unit - CO2-2000 Series - Acme Engineering Products
Mooers, NY, USA
Carbon Dioxide Detection & Control Unit
CO2-2000 Series
Carbon Dioxide Detection & Control Unit CO2-2000 Series
This state-of-the-art instrument measures Carbon Dioxide (CO2) concentrations in the parts per million (ppm) range and is ideal for applications ranging from conference rooms to cafeterias. ​ The CO2-2000 is easy to install and support. Measurement output is via a 4 – 20mA current loop or a 0-10V interface. A completely isolated power supply eliminates any ground loop or electrical interaction problems when multiple units are connected to the same controller. Low power consumption makes the CO2-2000 perfect for battery-operated or other power-sensitive applications. The CO2-2000’s single gas verification makes field calibration a snap, and its superior design means significantly longer calibration intervals. ​ The CO2-2000’s versatility is enhanced by options to satisfy most applications. The clear, bright 0.4′ high LCD display option is readable from any angle for installations where local annunciation of the CO2 concentration is desired. For direct control applications, the relay option can be configured to open or close above the setpoint and is easily adjusted in the field. For plenum sampling requirements, the popular duct option is easy to install. ​ For more information about this product please click the Product Literature, Specifications and or Application Request Form links provided on this page

This state-of-the-art instrument measures Carbon Dioxide (CO2) concentrations in the parts per million (ppm) range and is ideal for applications ranging from conference rooms to cafeterias.

​

The CO2-2000 is easy to install and support. Measurement output is via a 4 – 20mA current loop or a 0-10V interface. A completely isolated power supply eliminates any ground loop or electrical interaction problems when multiple units are connected to the same controller. Low power consumption makes the CO2-2000 perfect for battery-operated or other power-sensitive applications. The CO2-2000’s single gas verification makes field calibration a snap, and its superior design means significantly longer calibration intervals.

​

The CO2-2000’s versatility is enhanced by options to satisfy most applications. The clear, bright 0.4″ high LCD display option is readable from any angle for installations where local annunciation of the CO2 concentration is desired. For direct control applications, the relay option can be configured to open or close above the setpoint and is easily adjusted in the field. For plenum sampling requirements, the popular duct option is easy to install.

​

For more information about this product please click the Product Literature, Specifications and or Application Request Form links provided on this page

Supplier's Site Datasheet

Technical Specifications

  Acme Engineering Products
Product Category Gas Instruments
Product Number CO2-2000 Series
Product Name Carbon Dioxide Detection & Control Unit
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
Electrical Outputs Voltage; Current; Switch or Relay (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Volatile Organic Compounds Detector - VOC-2 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Hydrocarbons
View Details
MegaSet Gas Detection And Control Systems - CEL-LS Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; NO2; O2
View Details
Wireless Multiset Gas Detection & Control System - CEW-LS Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
4-Point Centralized Gas Detection System - CEL4 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO2 (optional feature); CO (optional feature); Cl2 (optional feature); Hydrocarbons (optional feature); H2 (optional feature); H2S (optional feature); Methane (CH4) / Natural Gas (optional feature); NO2 (optional feature); O2 (optional feature); SO2 (optional feature)
View Details