Analytical Industries Inc. GPR-3500 Portable Purity (>21%) Oxygen Analyzer

Description
Key features Measurement ranges from 0…100% to 90…100% O2 Internal pressure regulator for max sample inlet pressures up to 3600psig Bypass valve for quick measurement response Proven electro-chem sensor with long life – 5 years Integrated measurement data logging Battery powered portable Overview The GPR-3500 Portable Oxygen Analyzer offers a measurement range of 0...100 % and temperature compensation for improved measurement accuracy and enhanced stability. Leveraging established technology, our unique advanced sensor has been developed and proven over three decades, and are optimized for use with our analyzers. The integral pressure regulator and flow control enable easy use at all measurement points and with the sample bypass valve quick measurement response will be achieved when moving from point to point for purity verification. Resources
Request a Quote
Description
Key features Measurement ranges from 0…100% to 90…100% O2 Internal pressure regulator for max sample inlet pressures up to 3600psig Bypass valve for quick measurement response Proven electro-chem sensor with long life – 5 years Integrated measurement data logging Battery powered portable Overview The GPR-3500 Portable Oxygen Analyzer offers a measurement range of 0...100 % and temperature compensation for improved measurement accuracy and enhanced stability. Leveraging established technology, our unique advanced sensor has been developed and proven over three decades, and are optimized for use with our analyzers. The integral pressure regulator and flow control enable easy use at all measurement points and with the sample bypass valve quick measurement response will be achieved when moving from point to point for purity verification. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPR-3500 Portable Purity (>21%) Oxygen Analyzer -  - Analytical Industries Inc.
Pomona, CA, United States
GPR-3500 Portable Purity (>21%) Oxygen Analyzer
GPR-3500 Portable Purity (>21%) Oxygen Analyzer
Key features Measurement ranges from 0…100% to 90…100% O2 Internal pressure regulator for max sample inlet pressures up to 3600psig Bypass valve for quick measurement response Proven electro-chem sensor with long life – 5 years Integrated measurement data logging Battery powered portable Overview The GPR-3500 Portable Oxygen Analyzer offers a measurement range of 0...100 % and temperature compensation for improved measurement accuracy and enhanced stability. Leveraging established technology, our unique advanced sensor has been developed and proven over three decades, and are optimized for use with our analyzers. The integral pressure regulator and flow control enable easy use at all measurement points and with the sample bypass valve quick measurement response will be achieved when moving from point to point for purity verification. Resources

Key features


  • Measurement ranges from 0…100% to 90…100% O2
  • Internal pressure regulator for max sample inlet pressures up to 3600psig
  • Bypass valve for quick measurement response
  • Proven electro-chem sensor with long life – 5 years
  • Integrated measurement data logging
  • Battery powered portable

Overview

The GPR-3500 Portable Oxygen Analyzer offers a measurement range of 0...100 % and temperature compensation for improved measurement accuracy and enhanced stability. Leveraging established technology, our unique advanced sensor has been developed and proven over three decades, and are optimized for use with our analyzers.

The integral pressure regulator and flow control enable easy use at all measurement points and with the sample bypass valve quick measurement response will be achieved when moving from point to point for purity verification.

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Instruments
Product Name GPR-3500 Portable Purity (>21%) Oxygen Analyzer
Gas Types O2; (from 0…100% to 90…100% O2)
Unlock Full Specs
to access all available technical data

Similar Products

GPR-1500A & GPR-2500A Trace (ppm) and Percent (%) Oxygen Analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 % O2)
Features Audible or Visual Alarms
Instrument Type Analyzer
View Details
Palm O2 Remote Handheld O2 Analyzer -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Gas Types O2
Instrument Type Analyzer
Sensor Technology Electrochemical
View Details
AII-2000/ 3000 Series Analyzer - Case and Foam Insert -  - Analytical Industries Inc.
Specs
Instrument Type Analyzer
View Details
GPR-1500 & GPR-2500 Trace (ppm) & Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 %)
Features Hazardous Environment
View Details