Acme Engineering Products Wireless MultiSet Gas Detection and Control System CEW-4 Series

Description
The ACME CEW4 series is a microprocessor-based up to 4 channels multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a 900 MHz or 2.4 GHz wireless network. ​ The LCD display provides a continuous digital read-out of gas concentrations for each sensor-transmitter, as well as levels status (L, H & A), the battery voltage, and the time elapsed in minutes since the last transmission. ​ In its most basic configuration, the CEW4 multigas wireless detection Control Panel supports up to 4 channels where each channel is treated independently controlling a fan zone. In this configuration, all channels have their own SPDT relay output at Low gas levels and/or 4-20mA signals proportional to the gas readings. In a more practical application, the channels are divided into groups that collectively serve various fan zones. ​ In this latter configuration, each group (zone) has a set of relay output contacts at Low gas levels and/or 4-20mA signal proportional to the demand from that group. High & Alarm gas level SPDT relay outputs are always common to all channels. ​ For more information about this product please click the Product Literature, Specifications and or Application Request Form links provided on this page
Request a Quote Datasheet
Description
The ACME CEW4 series is a microprocessor-based up to 4 channels multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a 900 MHz or 2.4 GHz wireless network. ​ The LCD display provides a continuous digital read-out of gas concentrations for each sensor-transmitter, as well as levels status (L, H & A), the battery voltage, and the time elapsed in minutes since the last transmission. ​ In its most basic configuration, the CEW4 multigas wireless detection Control Panel supports up to 4 channels where each channel is treated independently controlling a fan zone. In this configuration, all channels have their own SPDT relay output at Low gas levels and/or 4-20mA signals proportional to the gas readings. In a more practical application, the channels are divided into groups that collectively serve various fan zones. ​ In this latter configuration, each group (zone) has a set of relay output contacts at Low gas levels and/or 4-20mA signal proportional to the demand from that group. High & Alarm gas level SPDT relay outputs are always common to all channels. ​ For more information about this product please click the Product Literature, Specifications and or Application Request Form links provided on this page
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless MultiSet Gas Detection and Control System - CEW-4 Series - Acme Engineering Products
Mooers, NY, USA
Wireless MultiSet Gas Detection and Control System
CEW-4 Series
Wireless MultiSet Gas Detection and Control System CEW-4 Series
The ACME CEW4 series is a microprocessor-based up to 4 channels multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a 900 MHz or 2.4 GHz wireless network. ​ The LCD display provides a continuous digital read-out of gas concentrations for each sensor-transmitter, as well as levels status (L, H & A), the battery voltage, and the time elapsed in minutes since the last transmission. ​ In its most basic configuration, the CEW4 multigas wireless detection Control Panel supports up to 4 channels where each channel is treated independently controlling a fan zone. In this configuration, all channels have their own SPDT relay output at Low gas levels and/or 4-20mA signals proportional to the gas readings. In a more practical application, the channels are divided into groups that collectively serve various fan zones. ​ In this latter configuration, each group (zone) has a set of relay output contacts at Low gas levels and/or 4-20mA signal proportional to the demand from that group. High & Alarm gas level SPDT relay outputs are always common to all channels. ​ For more information about this product please click the Product Literature, Specifications and or Application Request Form links provided on this page

The ACME CEW4 series is a microprocessor-based up to 4 channels multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a 900 MHz or 2.4 GHz wireless network.

​

The LCD display provides a continuous digital read-out of gas concentrations for each sensor-transmitter, as well as levels status (L, H & A), the battery voltage, and the time elapsed in minutes since the last transmission.

​

In its most basic configuration, the CEW4 multigas wireless detection Control Panel supports up to 4 channels where each channel is treated independently controlling a fan zone. In this configuration, all channels have their own SPDT relay output at Low gas levels and/or 4-20mA signals proportional to the gas readings. In a more practical application, the channels are divided into groups that collectively serve various fan zones.

​

In this latter configuration, each group (zone) has a set of relay output contacts at Low gas levels and/or 4-20mA signal proportional to the demand from that group. High & Alarm gas level SPDT relay outputs are always common to all channels.

​

For more information about this product please click the Product Literature, Specifications and or Application Request Form links provided on this page

Supplier's Site Datasheet

Technical Specifications

  Acme Engineering Products
Product Category Gas Instruments
Product Number CEW-4 Series
Product Name Wireless MultiSet Gas Detection and Control System
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
Electrical Outputs Current; Switch or Relay (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Multiset Gas Detection & Control System - CEW-LS Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
Stand-Alone Dual Gas Monitors - Twinset, TW-ECH  Series - Acme Engineering Products
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO2 (optional feature); CO; Hydrocarbons (optional feature); H2 (optional feature); Methane (CH4) / Natural Gas (optional feature); NO2 (optional feature)
View Details
Volatile Organic Compounds Detector - VOC-2 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Hydrocarbons
View Details
Carbon Dioxide Detection & Control Unit - CO2-2000 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details