PCE Instruments / PCE Americas Inc. Articulating Inspection Camera PCE-VE 355N

Description
The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and videos are saved to the included 8 GB SD card memory, allowing easy transfer to a PC. The 1.5 m / 4.92' cable length and small 4.5 mm / 0.18" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction and heating, ventilation and air conditioning (HVAC) professionals alike find this video inspection camera useful in a variety of applications.
Request a Quote Datasheet
Description
The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and videos are saved to the included 8 GB SD card memory, allowing easy transfer to a PC. The 1.5 m / 4.92' cable length and small 4.5 mm / 0.18" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction and heating, ventilation and air conditioning (HVAC) professionals alike find this video inspection camera useful in a variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Articulating Inspection Camera
PCE-VE 355N
Articulating Inspection Camera PCE-VE 355N
The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and videos are saved to the included 8 GB SD card memory, allowing easy transfer to a PC. The 1.5 m / 4.92' cable length and small 4.5 mm / 0.18" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction and heating, ventilation and air conditioning (HVAC) professionals alike find this video inspection camera useful in a variety of applications.

The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and videos are saved to the included 8 GB SD card memory, allowing easy transfer to a PC.

The 1.5 m / 4.92' cable length and small 4.5 mm / 0.18" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction and heating, ventilation and air conditioning (HVAC) professionals alike find this video inspection camera useful in a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Video Cameras
Product Number PCE-VE 355N
Product Name Articulating Inspection Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output NTSC; PAL; USB; SD Card Memory
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details