The Iris M is a non-contact vibration monitoring system that uses proprietary Motion Amplification® software to visualize sub-micron motions in real time, converting camera pixels into displacement sensors. It accepts interchangeable lenses of 6mm, 12mm, 25mm, 50mm, and 100mm, with minimum displacement detection below 0.01 mils (0.25 μm) at 1 meter using a 50mm lens. The system captures video at up to 1,300 fps at reduced resolution and provides amplification factors from 1x to 500x, with a frequency range up to 39,000 CPM. It includes live filtering, motion maps, shaft inspection, and video annotation tools. The acquisition system features an i7 processor, 32GB RAM, 1TB SSD, dual batteries, MIL-STD-810G drop protection, and a 3-year accidental damage warranty. USB3 cable length is 9.84 ft (3m).
The first product of its kind, the Iris M™ uses RDI Technologies’ proprietary Motion Amplification® software to detect subtle movement and convert that movement to a level visible with the naked eye.
The Iris M™ has revolutionized the way companies monitor billions of dollars worth of plant machinery, process lines, structures, engineering design processes, and much more. By turning every pixel in the camera into a displacement sensor, Iris M™ takes millions of measurements in a fraction of a second. And it does this with no physical contact with your machinery or equipment. For the first time, you will be able to instantly see, analyze, and communicate what is invisible to the naked eye and transition to action and root cause problem-solving. By visualizing every motion present in the scene, you can see where to take measurements and then instantly take them with a simple click of a button on the screen. The Iris M™ offers overall troubleshooting and in-depth analysis in one easy-to-use tool.
| RDI Technologies Inc. | |
|---|---|
| Product Category | Video Cameras |
| Product Number | IRIS M |
| Product Name | Live Motion Amplification |
| Camera Function | Video |
| Monochrome / Color | Monochrome |
| Imaging Technology | Digital Camera |
| Application / Industry | Industrial |