AMETEK Programmable Power DC Power Supply PRO300-33T

Description
The PRO300-33T is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-33A Power: 10 kW Input: 480 VAC, 50/60 Hz, three phase input Regulation: 0.1% line and load regulation (max.) SCR Preregulator Topology Unique circuit prevents load burn-out should remote programming lines open OVP shutdown standard SCR Crowbar Remote control functions: voltage, current, OVP shutdown, external meter/indicator driver No programming resistors in contact with output, avoids high voltage problems with programming components Fast programming speed: 100 to 150 ms typical Rear panel connector features: AC control, shutdown, voltage set, OVP set, local/remote current meter, remote voltage meter, OVP indication, thermal indication and remote sense The PRO300-33T 10 kW programmable power supply meets the sophisticated control and packaging requirements of high power test and measurement applications. These supplies have SCR preregulation. Optional internal IEEE-488/RS 232 capability for various programming and readback functions with 12-bit resolution and accuracy is available. Other features include outputs for remote voltage and current readings, remote OVP programming and remote shutdown. The PRO300-33T yields 80% efficiencies at full power with good regulation (<0.1%) and RMS ripple as low as 20 mV.
Datasheet
Description
The PRO300-33T is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-33A Power: 10 kW Input: 480 VAC, 50/60 Hz, three phase input Regulation: 0.1% line and load regulation (max.) SCR Preregulator Topology Unique circuit prevents load burn-out should remote programming lines open OVP shutdown standard SCR Crowbar Remote control functions: voltage, current, OVP shutdown, external meter/indicator driver No programming resistors in contact with output, avoids high voltage problems with programming components Fast programming speed: 100 to 150 ms typical Rear panel connector features: AC control, shutdown, voltage set, OVP set, local/remote current meter, remote voltage meter, OVP indication, thermal indication and remote sense The PRO300-33T 10 kW programmable power supply meets the sophisticated control and packaging requirements of high power test and measurement applications. These supplies have SCR preregulation. Optional internal IEEE-488/RS 232 capability for various programming and readback functions with 12-bit resolution and accuracy is available. Other features include outputs for remote voltage and current readings, remote OVP programming and remote shutdown. The PRO300-33T yields 80% efficiencies at full power with good regulation (<0.1%) and RMS ripple as low as 20 mV.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply PRO300-33T
The PRO300-33T is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300V Current: 0-33A Power: 10 kW Input: 480 VAC, 50/60 Hz, three phase input Regulation: 0.1% line and load regulation (max.) SCR Preregulator Topology Unique circuit prevents load burn-out should remote programming lines open OVP shutdown standard SCR Crowbar Remote control functions: voltage, current, OVP shutdown, external meter/indicator driver No programming resistors in contact with output, avoids high voltage problems with programming components Fast programming speed: 100 to 150 ms typical Rear panel connector features: AC control, shutdown, voltage set, OVP set, local/remote current meter, remote voltage meter, OVP indication, thermal indication and remote sense The PRO300-33T 10 kW programmable power supply meets the sophisticated control and packaging requirements of high power test and measurement applications. These supplies have SCR preregulation. Optional internal IEEE-488/RS 232 capability for various programming and readback functions with 12-bit resolution and accuracy is available. Other features include outputs for remote voltage and current readings, remote OVP programming and remote shutdown. The PRO300-33T yields 80% efficiencies at full power with good regulation (<0.1%) and RMS ripple as low as 20 mV.

The PRO300-33T is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-300V
  • Current: 0-33A
  • Power: 10 kW
  • Input: 480 VAC, 50/60 Hz, three phase input
  • Regulation: 0.1% line and load regulation (max.)
  • SCR Preregulator Topology
  • Unique circuit prevents load burn-out should remote programming lines open
  • OVP shutdown standard
  • SCR Crowbar
  • Remote control functions: voltage, current, OVP shutdown, external meter/indicator driver
  • No programming resistors in contact with output, avoids high voltage problems with programming components
  • Fast programming speed: 100 to 150 ms typical
  • Rear panel connector features: AC control, shutdown, voltage set, OVP set, local/remote current meter, remote voltage meter, OVP indication, thermal indication and remote sense

The PRO300-33T 10 kW programmable power supply meets the sophisticated control and packaging requirements of high power test and measurement applications. These supplies have SCR preregulation. Optional internal IEEE-488/RS 232 capability for various programming and readback functions with 12-bit resolution and accuracy is available. Other features include outputs for remote voltage and current readings, remote OVP programming and remote shutdown. The PRO300-33T yields 80% efficiencies at full power with good regulation (<0.1%) and RMS ripple as low as 20 mV.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PRO300-33T
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 8644189 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 10.0 volts
View Details