ABSOPULSE Electronics Ltd. 120W, Corona-free, 20kV Isolation Voltage DC-DC Converter DIO 120

Description
20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very high operating isolation voltage. The unit has a feedback system on the primary side which does not use any optical components to ensure high reliability. The transformer, which is engineered with ABSOPULSE’s field-proven proprietary technology, is tested for corona (partial discharge) extinction at a minimum of 10kVac and Hi-Pot tested for 20kVac isolation. The typical operating voltage potential between primary and secondary is 2-5kVac. This value depends on the specific application, contamination class and is limited by the creepage distance of 76mm (3.0”) on the PCB. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It is a lower cost version of the DIO 122 Series with single output - the encapsulated output chamber is not included in this design. The unit is manufactured at our plant under strict quality control. Customized versions are available.
Request a Quote
Description
20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very high operating isolation voltage. The unit has a feedback system on the primary side which does not use any optical components to ensure high reliability. The transformer, which is engineered with ABSOPULSE’s field-proven proprietary technology, is tested for corona (partial discharge) extinction at a minimum of 10kVac and Hi-Pot tested for 20kVac isolation. The typical operating voltage potential between primary and secondary is 2-5kVac. This value depends on the specific application, contamination class and is limited by the creepage distance of 76mm (3.0”) on the PCB. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It is a lower cost version of the DIO 122 Series with single output - the encapsulated output chamber is not included in this design. The unit is manufactured at our plant under strict quality control. Customized versions are available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter
DIO 120
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter DIO 120
20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very high operating isolation voltage. The unit has a feedback system on the primary side which does not use any optical components to ensure high reliability. The transformer, which is engineered with ABSOPULSE’s field-proven proprietary technology, is tested for corona (partial discharge) extinction at a minimum of 10kVac and Hi-Pot tested for 20kVac isolation. The typical operating voltage potential between primary and secondary is 2-5kVac. This value depends on the specific application, contamination class and is limited by the creepage distance of 76mm (3.0”) on the PCB. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It is a lower cost version of the DIO 122 Series with single output - the encapsulated output chamber is not included in this design. The unit is manufactured at our plant under strict quality control. Customized versions are available.
  • 20kVac isolation input/output, output/chassis
  • Corona free at 10kVac
  • Rugged, industrial quality
  • Convection cooled - no fan
  • Single output
  • Fully electronic protection

This series of DC-DC converters was developed for very high operating isolation voltage. The unit has a feedback system on the primary side which does not use any optical components to ensure high reliability. The transformer, which is engineered with ABSOPULSE’s field-proven proprietary technology, is tested for corona (partial discharge) extinction at a minimum of 10kVac and Hi-Pot tested for 20kVac isolation. The typical operating voltage potential between primary and secondary is 2-5kVac. This value depends on the specific application, contamination class and is limited by the creepage distance of 76mm (3.0”) on the PCB. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It is a lower cost version of the DIO 122 Series with single output - the encapsulated output chamber is not included in this design. The unit is manufactured at our plant under strict quality control. Customized versions are available.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number DIO 120
Product Name 120W, Corona-free, 20kV Isolation Voltage DC-DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS, Designed to meet EN62368-1 and related UL & CSA standards
DC Output Voltage 12.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details