Infineon Technologies AG DC-DC Converters, Integrated Smart Power Stages TDA21472

Description
TDA21472 OptiMOS™ Powerstage The TDA21472 power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with Schottky diode, and high-side and low-side MOSFETs. The package is optimized for PCB layout, heat transfer, driver/MOSFET control timing, and minimal switch node ringing when layout guidelines are followed. The gate driver and MOSFET combination enables higher efficiency at the lower output voltages required by cutting edge CPU, GPU and DDR memory designs. The TDA21472 internal MOSFET current sense algorithm with temperature compensation achieves superior current sense accuracy versus best-in-class controller-based inductor DCR sense methods. Protection includes cycle-by-cycle over current protection with programmable threshold, VCC/VDRV UVLO protection, phase fault detection, IC temperature reporting and thermal shutdown. The TDA21472 also features auto-replenishment of the bootstrap capacitor to prevent over-discharging. The TDA21472 features a deep-sleep power saving mode, which greatly reduces the power consumption when the multiphase system enters PS3/PS4 mode. Potential Applications CPUs GPUs DDR memory arrays Applications 48 V intermediate bus converter (IBC) Body electronics and power distribution Edge computing Telecommunication infrastructure Designers who used this product also designed with IR35204MTRPBF | Digital Multiphase Controllers IR38164M | Integrated POL Voltage Regulators XDPE12254C-0000 | Digital Multiphase Controllers IR3883MTRPBF | Integrated POL Voltage Regulators XDPE12284C-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR35201MTRPBF | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IR35215MTRPBF | Digital Multiphase Controllers IR35204MTRPBF | Digital Multiphase Controllers IR38164M | Integrated POL Voltage Regulators XDPE12254C-0000 | Digital Multiphase Controllers IR3883MTRPBF | Integrated POL Voltage Regulators XDPE12284C-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR35201MTRPBF | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1 2 3
Request a Quote Datasheet
Description
TDA21472 OptiMOS™ Powerstage The TDA21472 power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with Schottky diode, and high-side and low-side MOSFETs. The package is optimized for PCB layout, heat transfer, driver/MOSFET control timing, and minimal switch node ringing when layout guidelines are followed. The gate driver and MOSFET combination enables higher efficiency at the lower output voltages required by cutting edge CPU, GPU and DDR memory designs. The TDA21472 internal MOSFET current sense algorithm with temperature compensation achieves superior current sense accuracy versus best-in-class controller-based inductor DCR sense methods. Protection includes cycle-by-cycle over current protection with programmable threshold, VCC/VDRV UVLO protection, phase fault detection, IC temperature reporting and thermal shutdown. The TDA21472 also features auto-replenishment of the bootstrap capacitor to prevent over-discharging. The TDA21472 features a deep-sleep power saving mode, which greatly reduces the power consumption when the multiphase system enters PS3/PS4 mode. Potential Applications CPUs GPUs DDR memory arrays Applications 48 V intermediate bus converter (IBC) Body electronics and power distribution Edge computing Telecommunication infrastructure Designers who used this product also designed with IR35204MTRPBF | Digital Multiphase Controllers IR38164M | Integrated POL Voltage Regulators XDPE12254C-0000 | Digital Multiphase Controllers IR3883MTRPBF | Integrated POL Voltage Regulators XDPE12284C-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR35201MTRPBF | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IR35215MTRPBF | Digital Multiphase Controllers IR35204MTRPBF | Digital Multiphase Controllers IR38164M | Integrated POL Voltage Regulators XDPE12254C-0000 | Digital Multiphase Controllers IR3883MTRPBF | Integrated POL Voltage Regulators XDPE12284C-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR35201MTRPBF | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, Integrated Smart Power Stages - TDA21472 - Infineon Technologies AG
Neubiberg, Germany
DC-DC Converters, Integrated Smart Power Stages
TDA21472
DC-DC Converters, Integrated Smart Power Stages TDA21472
TDA21472 OptiMOS™ Powerstage The TDA21472 power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with Schottky diode, and high-side and low-side MOSFETs. The package is optimized for PCB layout, heat transfer, driver/MOSFET control timing, and minimal switch node ringing when layout guidelines are followed. The gate driver and MOSFET combination enables higher efficiency at the lower output voltages required by cutting edge CPU, GPU and DDR memory designs. The TDA21472 internal MOSFET current sense algorithm with temperature compensation achieves superior current sense accuracy versus best-in-class controller-based inductor DCR sense methods. Protection includes cycle-by-cycle over current protection with programmable threshold, VCC/VDRV UVLO protection, phase fault detection, IC temperature reporting and thermal shutdown. The TDA21472 also features auto-replenishment of the bootstrap capacitor to prevent over-discharging. The TDA21472 features a deep-sleep power saving mode, which greatly reduces the power consumption when the multiphase system enters PS3/PS4 mode. Potential Applications CPUs GPUs DDR memory arrays Applications 48 V intermediate bus converter (IBC) Body electronics and power distribution Edge computing Telecommunication infrastructure Designers who used this product also designed with IR35204MTRPBF | Digital Multiphase Controllers IR38164M | Integrated POL Voltage Regulators XDPE12254C-0000 | Digital Multiphase Controllers IR3883MTRPBF | Integrated POL Voltage Regulators XDPE12284C-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR35201MTRPBF | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module IR35215MTRPBF | Digital Multiphase Controllers IR35204MTRPBF | Digital Multiphase Controllers IR38164M | Integrated POL Voltage Regulators XDPE12254C-0000 | Digital Multiphase Controllers IR3883MTRPBF | Integrated POL Voltage Regulators XDPE12284C-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR35201MTRPBF | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1 2 3

TDA21472 OptiMOS™ Powerstage

The TDA21472 power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with Schottky diode, and high-side and low-side MOSFETs. The package is optimized for PCB layout, heat transfer, driver/MOSFET control timing, and minimal switch node ringing when layout guidelines are followed. The gate driver and MOSFET combination enables higher efficiency at the lower output voltages required by cutting edge CPU, GPU and DDR memory designs.

The TDA21472 internal MOSFET current sense algorithm with temperature compensation achieves superior current sense accuracy versus best-in-class controller-based inductor DCR sense methods. Protection includes cycle-by-cycle over current protection with programmable threshold, VCC/VDRV UVLO protection, phase fault detection, IC temperature reporting and thermal shutdown. The TDA21472 also features auto-replenishment of the bootstrap capacitor to prevent over-discharging. The TDA21472 features a deep-sleep power saving mode, which greatly reduces the power consumption when the multiphase system enters PS3/PS4 mode.


Potential Applications

  • CPUs
  • GPUs
  • DDR memory arrays

Applications

  • 48 V intermediate bus converter (IBC)
  • Body electronics and power distribution
  • Edge computing
  • Telecommunication infrastructure

Designers who used this product also designed with


  • IR35204MTRPBF |
    Digital Multiphase Controllers
  • IR38164M |
    Integrated POL Voltage Regulators
  • XDPE12254C-0000 |
    Digital Multiphase Controllers
  • IR3883MTRPBF |
    Integrated POL Voltage Regulators
  • XDPE12284C-0000 |
    Digital Multiphase Controllers
  • IR3889MTRPBF |
    Integrated POL Voltage Regulators
  • IR35201MTRPBF |
    Digital Multiphase Controllers
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • IR35215MTRPBF |
    Digital Multiphase Controllers
  • IR35204MTRPBF |
    Digital Multiphase Controllers
  • IR38164M |
    Integrated POL Voltage Regulators
  • XDPE12254C-0000 |
    Digital Multiphase Controllers
  • IR3883MTRPBF |
    Integrated POL Voltage Regulators
  • XDPE12284C-0000 |
    Digital Multiphase Controllers
  • IR3889MTRPBF |
    Integrated POL Voltage Regulators
  • IR35201MTRPBF |
    Digital Multiphase Controllers
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number TDA21472
Product Name DC-DC Converters, Integrated Smart Power Stages
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Dc/dc Conv, 0.6V To 7.5V, 25A, 125Deg C Rohs Compliant Infineon - 25AK3424 - Newark, An Avnet Company
Specs
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
View Details
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon - 45X9531 - Newark, An Avnet Company
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Current 25 amps
View Details
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38825 - TDA38825 - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Voltage 0.6 to 5.5 volts
DC Output Current 20 amps
View Details
DC-DC Converters, Integrated Smart Power Stages - TDA21490 - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Current 90 amps
DC Input Voltage 4.2 to 16.0 volts
View Details