AMETEK Programmable Power DC Power Supply XDC30-400

Description
The XDC30-400 is a 12 kW, 30 V, 400 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V Current: 400A Power: 12000W Zero voltage "soft" switching Power factor correction Constant power mode Current sharing for parallel operation LabVIEW and LabWindows drivers CE, CSA, UL approvals The Sorensen XDC30-400 provides clean, reliable power for benchtop, ATE systems, burn-in, production test and OEM applications. It has a unique embedded controller that provides menu-driven auto sequencing capability. Complex test sequences can be entered and saved via the front panel without external computers or software.
Datasheet
Description
The XDC30-400 is a 12 kW, 30 V, 400 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V Current: 400A Power: 12000W Zero voltage "soft" switching Power factor correction Constant power mode Current sharing for parallel operation LabVIEW and LabWindows drivers CE, CSA, UL approvals The Sorensen XDC30-400 provides clean, reliable power for benchtop, ATE systems, burn-in, production test and OEM applications. It has a unique embedded controller that provides menu-driven auto sequencing capability. Complex test sequences can be entered and saved via the front panel without external computers or software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XDC30-400 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XDC30-400
DC Power Supply XDC30-400
The XDC30-400 is a 12 kW, 30 V, 400 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V Current: 400A Power: 12000W Zero voltage "soft" switching Power factor correction Constant power mode Current sharing for parallel operation LabVIEW and LabWindows drivers CE, CSA, UL approvals The Sorensen XDC30-400 provides clean, reliable power for benchtop, ATE systems, burn-in, production test and OEM applications. It has a unique embedded controller that provides menu-driven auto sequencing capability. Complex test sequences can be entered and saved via the front panel without external computers or software.

The XDC30-400 is a 12 kW, 30 V, 400 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 30V
  • Current: 400A
  • Power: 12000W
  • Zero voltage "soft" switching
  • Power factor correction
  • Constant power mode
  • Current sharing for parallel operation
  • LabVIEW and LabWindows drivers
  • CE, CSA, UL approvals

The Sorensen XDC30-400 provides clean, reliable power for benchtop, ATE systems, burn-in, production test and OEM applications. It has a unique embedded controller that provides menu-driven auto sequencing capability. Complex test sequences can be entered and saved via the front panel without external computers or software.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XDC30-400
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details