AMETEK Programmable Power DC Power Supply XTS60-1

Description
The XTS60-1 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W Modular Design 115 VAC, 60 Hz single phase input standard Simultaneous digital displays of voltage and current on large, easy to read LEDs Unique twin LED analog bar graphs show relative voltage and current levels Automatic crossover into voltage or current mode with overvoltage/overcurr ent signal LED No overshoot at turn-on, turn-off or power failure Series or Parallel Operation Regulation: 0.02% line and load + 4 mV regulation 100 μs transient response with ±50% load change (typical) Ripple: 1.0 mV RMS ripple High resolution 10-turn potentiometer provides precise output voltage control CE Mark The Sorensen XTS60-1, 60W programmable power supplies are designed for benchtop and portable applications requiring affordable, low noise and low ripple performance. Single output models may be configured into a standard package providing dual, triple or quad outputs for a custom configuration. Customer-installed rack adapters are available for all rackmount configurations.
Datasheet
Description
The XTS60-1 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W Modular Design 115 VAC, 60 Hz single phase input standard Simultaneous digital displays of voltage and current on large, easy to read LEDs Unique twin LED analog bar graphs show relative voltage and current levels Automatic crossover into voltage or current mode with overvoltage/overcurr ent signal LED No overshoot at turn-on, turn-off or power failure Series or Parallel Operation Regulation: 0.02% line and load + 4 mV regulation 100 μs transient response with ±50% load change (typical) Ripple: 1.0 mV RMS ripple High resolution 10-turn potentiometer provides precise output voltage control CE Mark The Sorensen XTS60-1, 60W programmable power supplies are designed for benchtop and portable applications requiring affordable, low noise and low ripple performance. Single output models may be configured into a standard package providing dual, triple or quad outputs for a custom configuration. Customer-installed rack adapters are available for all rackmount configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XTS60-1 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XTS60-1
DC Power Supply XTS60-1
The XTS60-1 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W Modular Design 115 VAC, 60 Hz single phase input standard Simultaneous digital displays of voltage and current on large, easy to read LEDs Unique twin LED analog bar graphs show relative voltage and current levels Automatic crossover into voltage or current mode with overvoltage/overcurr ent signal LED No overshoot at turn-on, turn-off or power failure Series or Parallel Operation Regulation: 0.02% line and load + 4 mV regulation 100 μs transient response with ±50% load change (typical) Ripple: 1.0 mV RMS ripple High resolution 10-turn potentiometer provides precise output voltage control CE Mark The Sorensen XTS60-1, 60W programmable power supplies are designed for benchtop and portable applications requiring affordable, low noise and low ripple performance. Single output models may be configured into a standard package providing dual, triple or quad outputs for a custom configuration. Customer-installed rack adapters are available for all rackmount configurations.

The XTS60-1 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-1A
  • Power: 60W
  • Modular Design
  • 115 VAC, 60 Hz single phase input standard
  • Simultaneous digital displays of voltage and current on large, easy to read LEDs
  • Unique twin LED analog bar graphs show relative voltage and current levels
  • Automatic crossover into voltage or current mode with overvoltage/overcurrent signal LED
  • No overshoot at turn-on, turn-off or power failure
  • Series or Parallel Operation
  • Regulation: 0.02% line and load + 4 mV regulation
  • 100 μs transient response with ±50% load change (typical)
  • Ripple: 1.0 mV RMS ripple
  • High resolution 10-turn potentiometer provides precise output voltage control
  • CE Mark

The Sorensen XTS60-1, 60W programmable power supplies are designed for benchtop and portable applications requiring affordable, low noise and low ripple performance. Single output models may be configured into a standard package providing dual, triple or quad outputs for a custom configuration. Customer-installed rack adapters are available for all rackmount configurations.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XTS60-1
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Applications Instrumentation
View Details