Infineon Technologies AG Power - DC-DC Converters - Digital Power Controllers - XDPP1140-100B XDPP1140-100B

Description
The XDPP1140-100B is the latest generation of digital controller product family. It adds close-loop LLC topology support, enhanced feed-forward, non-linear fast transient, light load power management and bi-directional configuration. The high-performance AFE, state-machine-based digital control loop, and Cortex®-M0 processor integrated in the 4x4 mm 24-pin VQFN package enables high power quality, low latency, and flexible power supply designs. Summary of Features Industry's smallest 4x4 mm VQFN package 100 MHz, 32bit Cortex®-M0 processor Feed-forward control PWM and PFM mode support Flux balancing 2 V-sense ADCs and 1 I-sense ADC Burst mode, diode-emu & phase shedding Fast transient & non-linear PID response Firmware-based system configuration Active current sharing I2C/PMBus 1.4, UART and SPI interface Low power consumption sleep mode Benefits Easy product differentiation User-specific customerization Fast time to market Excellent dynamic transient performance Reduced BOM size & low system cost Sophisticated fault handling Housekeeping with configurable GPIOs Potential Applications DC-DC brick modules AI servers Telecom infrastructure 48 V Intermediate bus converter IBC
Request a Quote Datasheet
Description
The XDPP1140-100B is the latest generation of digital controller product family. It adds close-loop LLC topology support, enhanced feed-forward, non-linear fast transient, light load power management and bi-directional configuration. The high-performance AFE, state-machine-based digital control loop, and Cortex®-M0 processor integrated in the 4x4 mm 24-pin VQFN package enables high power quality, low latency, and flexible power supply designs. Summary of Features Industry's smallest 4x4 mm VQFN package 100 MHz, 32bit Cortex®-M0 processor Feed-forward control PWM and PFM mode support Flux balancing 2 V-sense ADCs and 1 I-sense ADC Burst mode, diode-emu & phase shedding Fast transient & non-linear PID response Firmware-based system configuration Active current sharing I2C/PMBus 1.4, UART and SPI interface Low power consumption sleep mode Benefits Easy product differentiation User-specific customerization Fast time to market Excellent dynamic transient performance Reduced BOM size & low system cost Sophisticated fault handling Housekeeping with configurable GPIOs Potential Applications DC-DC brick modules AI servers Telecom infrastructure 48 V Intermediate bus converter IBC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Digital Power Controllers - XDPP1140-100B - XDPP1140-100B - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Digital Power Controllers - XDPP1140-100B
XDPP1140-100B
Power - DC-DC Converters - Digital Power Controllers - XDPP1140-100B XDPP1140-100B
The XDPP1140-100B is the latest generation of digital controller product family. It adds close-loop LLC topology support, enhanced feed-forward, non-linear fast transient, light load power management and bi-directional configuration. The high-performance AFE, state-machine-based digital control loop, and Cortex®-M0 processor integrated in the 4x4 mm 24-pin VQFN package enables high power quality, low latency, and flexible power supply designs. Summary of Features Industry's smallest 4x4 mm VQFN package 100 MHz, 32bit Cortex®-M0 processor Feed-forward control PWM and PFM mode support Flux balancing 2 V-sense ADCs and 1 I-sense ADC Burst mode, diode-emu & phase shedding Fast transient & non-linear PID response Firmware-based system configuration Active current sharing I2C/PMBus 1.4, UART and SPI interface Low power consumption sleep mode Benefits Easy product differentiation User-specific customerization Fast time to market Excellent dynamic transient performance Reduced BOM size & low system cost Sophisticated fault handling Housekeeping with configurable GPIOs Potential Applications DC-DC brick modules AI servers Telecom infrastructure 48 V Intermediate bus converter IBC

The XDPP1140-100B is the latest generation of digital controller product family. It adds close-loop LLC topology support, enhanced feed-forward, non-linear fast transient, light load power management and bi-directional configuration. The high-performance AFE, state-machine-based digital control loop, and Cortex®-M0 processor integrated in the 4x4 mm 24-pin VQFN package enables high power quality, low latency, and flexible power supply designs.


Summary of Features

  • Industry's smallest 4x4 mm VQFN package
  • 100 MHz, 32bit Cortex®-M0 processor
  • Feed-forward control
  • PWM and PFM mode support
  • Flux balancing
  • 2 V-sense ADCs and 1 I-sense ADC
  • Burst mode, diode-emu & phase shedding
  • Fast transient & non-linear PID response
  • Firmware-based system configuration
  • Active current sharing
  • I2C/PMBus 1.4, UART and SPI interface
  • Low power consumption sleep mode

Benefits

  • Easy product differentiation
  • User-specific customerization
  • Fast time to market
  • Excellent dynamic transient performance
  • Reduced BOM size & low system cost
  • Sophisticated fault handling
  • Housekeeping with configurable GPIOs

Potential Applications

  • DC-DC brick modules
  • AI servers
  • Telecom infrastructure
  • 48 V Intermediate bus converter IBC
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number XDPP1140-100B
Product Name Power - DC-DC Converters - Digital Power Controllers - XDPP1140-100B
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE5QR0680AZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
AC-DC Converters - 2625906 - RS Components, Ltd.
Specs
Type AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Current 4 amps
View Details
2 suppliers
AC-DC Converters - 2737418 - RS Components, Ltd.
Infineon Technologies AG
Specs
Type AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Power 54.8 watts
View Details
2 suppliers