ABSOPULSE Electronics Ltd. 1500W, Portable Battery Charger for Field Applications BCP 1K5-PEL

Description
Rugged industrial quality Field-proven design Fan cooled Full electronic protection Input breaker ON/OFF Output breaker/crowbar diode Volt and Amp meter This rugged, industrial quality battery charger is housed in a water-proof Pelican case with a sturdy handle for easy use in the field. It uses high-frequency conversion technology to deliver up to 1500W continuous output power. The charging voltage and current are indicated on digital meters on the front panel. The unit is built with field-proven internal power modules. The Pelican case must be open during operation. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without derating. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the baseplate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large headroom and the use of components with established reliability result in a high MTBF. The unit is manufactured at our plant under strict quality control. Custom options, as well as versions with higher output power and for different battery voltages, are also available.
Request a Quote
Description
Rugged industrial quality Field-proven design Fan cooled Full electronic protection Input breaker ON/OFF Output breaker/crowbar diode Volt and Amp meter This rugged, industrial quality battery charger is housed in a water-proof Pelican case with a sturdy handle for easy use in the field. It uses high-frequency conversion technology to deliver up to 1500W continuous output power. The charging voltage and current are indicated on digital meters on the front panel. The unit is built with field-proven internal power modules. The Pelican case must be open during operation. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without derating. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the baseplate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large headroom and the use of components with established reliability result in a high MTBF. The unit is manufactured at our plant under strict quality control. Custom options, as well as versions with higher output power and for different battery voltages, are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
1500W, Portable Battery Charger for Field Applications
BCP 1K5-PEL
1500W, Portable Battery Charger for Field Applications BCP 1K5-PEL
Rugged industrial quality Field-proven design Fan cooled Full electronic protection Input breaker ON/OFF Output breaker/crowbar diode Volt and Amp meter This rugged, industrial quality battery charger is housed in a water-proof Pelican case with a sturdy handle for easy use in the field. It uses high-frequency conversion technology to deliver up to 1500W continuous output power. The charging voltage and current are indicated on digital meters on the front panel. The unit is built with field-proven internal power modules. The Pelican case must be open during operation. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without derating. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the baseplate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large headroom and the use of components with established reliability result in a high MTBF. The unit is manufactured at our plant under strict quality control. Custom options, as well as versions with higher output power and for different battery voltages, are also available.
  • Rugged industrial quality
  • Field-proven design
  • Fan cooled
  • Full electronic protection
  • Input breaker ON/OFF
  • Output breaker/crowbar diode
  • Volt and Amp meter

This rugged, industrial quality battery charger is housed in a water-proof Pelican case with a sturdy handle for easy use in the field. It uses high-frequency conversion technology to deliver up to 1500W continuous output power. The charging voltage and current are indicated on digital meters on the front panel. The unit is built with field-proven internal power modules. The Pelican case must be open during operation. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without derating. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the baseplate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large headroom and the use of components with established reliability result in a high MTBF. The unit is manufactured at our plant under strict quality control. Custom options, as well as versions with higher output power and for different battery voltages, are also available.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number BCP 1K5-PEL
Product Name 1500W, Portable Battery Charger for Field Applications
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
Features Power Factor Correction; Weatherproof
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details