Infineon Technologies AG DC-DC Converters, Integrated Smart Power Stages TDA21535

Description
35 A OptiMOS™ power stage with Integrated current sense The TDA21535 OptiMOS™ power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with high-side and low-side MOSFETs and an active diode structure that achieves low Vsd similar to a Schottky with very little reverse recovery charge. The TDA21535 power stage forms a complete low voltage, high power DC/DC regulator when used with Infineon multiphase controller ICs. The TDA21535 internal MOSFET current sense algorithm with temperature compensation achieves superior current sense accuracy versus best-in-class controller-based inductor DCR sense methods. Operation at switching frequency as high as 1.5 MHz enables high performance transient response, allowing reduction of output inductance and output capacitance while maintaining industry leading efficiency. Summary of Features Co-packaged driver, high-side and low-side MOSFETs and active diode structure Input voltage (Vin) range of 4.25 V to 16 V VCC and VDRV supply of 4.25 V to 5.5 V Output voltage range from 0.225 V up to 5.5 V On-chip MOSFET current sensing and reporting with 5 µA/A gain 35 A operating current with 61 A Output Over-Current Protection (OCP) capability Operation up to 1.5 MHz High-side MOSFET short detection and flag Thermal shutdown Cycle-by-cycle over current protection and fault flag Auto-sleep and Deep-sleep mode for power saving Compatible with 3.3-V tri-state PWM input 4 mm x 5 mm x 0.9 mm PQFN package Benefits Higher efficiency at the lower output voltages enabled by the Gate Driver and MOSFET combination Accurate current reporting to improve system level performance Current and temperature fault monitoring for a more robust system Bootstrap capacitor under-voltage monitoring and auto-replenishment for a more robust system Optimized PCB layout, heat, transfer, driver/MOSFET control timing, and minimal switch node ringing when layout guidelines are followed Potential Applications High frequency, low profile dc-dc converters Voltage Regulators for CPUs, GPUs, and DDR memory arrays Computing Server Telecom Datacom Graphics Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Edge computing Telecommunication infrastructure Designers who used this product also designed with IR3888AMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888BMTRPBF | Integrated POL Voltage Regulators SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR3888AMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888BMTRPBF | Integrated POL Voltage Regulators SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR3888AMTRPBF | Integrated POL Voltage Regulators 1 2
Request a Quote Datasheet
Description
35 A OptiMOS™ power stage with Integrated current sense The TDA21535 OptiMOS™ power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with high-side and low-side MOSFETs and an active diode structure that achieves low Vsd similar to a Schottky with very little reverse recovery charge. The TDA21535 power stage forms a complete low voltage, high power DC/DC regulator when used with Infineon multiphase controller ICs. The TDA21535 internal MOSFET current sense algorithm with temperature compensation achieves superior current sense accuracy versus best-in-class controller-based inductor DCR sense methods. Operation at switching frequency as high as 1.5 MHz enables high performance transient response, allowing reduction of output inductance and output capacitance while maintaining industry leading efficiency. Summary of Features Co-packaged driver, high-side and low-side MOSFETs and active diode structure Input voltage (Vin) range of 4.25 V to 16 V VCC and VDRV supply of 4.25 V to 5.5 V Output voltage range from 0.225 V up to 5.5 V On-chip MOSFET current sensing and reporting with 5 µA/A gain 35 A operating current with 61 A Output Over-Current Protection (OCP) capability Operation up to 1.5 MHz High-side MOSFET short detection and flag Thermal shutdown Cycle-by-cycle over current protection and fault flag Auto-sleep and Deep-sleep mode for power saving Compatible with 3.3-V tri-state PWM input 4 mm x 5 mm x 0.9 mm PQFN package Benefits Higher efficiency at the lower output voltages enabled by the Gate Driver and MOSFET combination Accurate current reporting to improve system level performance Current and temperature fault monitoring for a more robust system Bootstrap capacitor under-voltage monitoring and auto-replenishment for a more robust system Optimized PCB layout, heat, transfer, driver/MOSFET control timing, and minimal switch node ringing when layout guidelines are followed Potential Applications High frequency, low profile dc-dc converters Voltage Regulators for CPUs, GPUs, and DDR memory arrays Computing Server Telecom Datacom Graphics Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Edge computing Telecommunication infrastructure Designers who used this product also designed with IR3888AMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888BMTRPBF | Integrated POL Voltage Regulators SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR3888AMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888BMTRPBF | Integrated POL Voltage Regulators SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR3888AMTRPBF | Integrated POL Voltage Regulators 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, Integrated Smart Power Stages - TDA21535 - Infineon Technologies AG
Neubiberg, Germany
DC-DC Converters, Integrated Smart Power Stages
TDA21535
DC-DC Converters, Integrated Smart Power Stages TDA21535
35 A OptiMOS™ power stage with Integrated current sense The TDA21535 OptiMOS™ power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with high-side and low-side MOSFETs and an active diode structure that achieves low Vsd similar to a Schottky with very little reverse recovery charge. The TDA21535 power stage forms a complete low voltage, high power DC/DC regulator when used with Infineon multiphase controller ICs. The TDA21535 internal MOSFET current sense algorithm with temperature compensation achieves superior current sense accuracy versus best-in-class controller-based inductor DCR sense methods. Operation at switching frequency as high as 1.5 MHz enables high performance transient response, allowing reduction of output inductance and output capacitance while maintaining industry leading efficiency. Summary of Features Co-packaged driver, high-side and low-side MOSFETs and active diode structure Input voltage (Vin) range of 4.25 V to 16 V VCC and VDRV supply of 4.25 V to 5.5 V Output voltage range from 0.225 V up to 5.5 V On-chip MOSFET current sensing and reporting with 5 µA/A gain 35 A operating current with 61 A Output Over-Current Protection (OCP) capability Operation up to 1.5 MHz High-side MOSFET short detection and flag Thermal shutdown Cycle-by-cycle over current protection and fault flag Auto-sleep and Deep-sleep mode for power saving Compatible with 3.3-V tri-state PWM input 4 mm x 5 mm x 0.9 mm PQFN package Benefits Higher efficiency at the lower output voltages enabled by the Gate Driver and MOSFET combination Accurate current reporting to improve system level performance Current and temperature fault monitoring for a more robust system Bootstrap capacitor under-voltage monitoring and auto-replenishment for a more robust system Optimized PCB layout, heat, transfer, driver/MOSFET control timing, and minimal switch node ringing when layout guidelines are followed Potential Applications High frequency, low profile dc-dc converters Voltage Regulators for CPUs, GPUs, and DDR memory arrays Computing Server Telecom Datacom Graphics Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Edge computing Telecommunication infrastructure Designers who used this product also designed with IR3888AMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888BMTRPBF | Integrated POL Voltage Regulators SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR3888AMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888BMTRPBF | Integrated POL Voltage Regulators SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers IR3889MTRPBF | Integrated POL Voltage Regulators IR3888AMTRPBF | Integrated POL Voltage Regulators 1 2

35 A OptiMOS™ power stage with Integrated current sense

The TDA21535 OptiMOS™ power stage contains a low quiescent-current synchronous buck gate-driver IC co-packaged with high-side and low-side MOSFETs and an active diode structure that achieves low Vsd similar to a Schottky with very little reverse recovery charge. The TDA21535 power stage forms a complete low voltage, high power DC/DC regulator when used with Infineon multiphase controller ICs.

The TDA21535 internal MOSFET current sense algorithm with temperature compensation achieves superior current sense accuracy versus best-in-class controller-based inductor DCR sense methods. Operation at switching frequency as high as 1.5 MHz enables high performance transient response, allowing reduction of output inductance and output capacitance while maintaining industry leading efficiency.


Summary of Features

  • Co-packaged driver, high-side and low-side MOSFETs and active diode structure
  • Input voltage (Vin) range of 4.25 V to 16 V
  • VCC and VDRV supply of 4.25 V to 5.5 V
  • Output voltage range from 0.225 V up to 5.5 V
  • On-chip MOSFET current sensing and reporting with 5 µA/A gain
  • 35 A operating current with 61 A Output Over-Current Protection (OCP) capability
  • Operation up to 1.5 MHz
  • High-side MOSFET short detection and flag
  • Thermal shutdown
  • Cycle-by-cycle over current protection and fault flag
  • Auto-sleep and Deep-sleep mode for power saving
  • Compatible with 3.3-V tri-state PWM input
  • 4 mm x 5 mm x 0.9 mm PQFN package

Benefits

  • Higher efficiency at the lower output voltages enabled by the Gate Driver and MOSFET combination
  • Accurate current reporting to improve system level performance
  • Current and temperature fault monitoring for a more robust system
  • Bootstrap capacitor under-voltage monitoring and auto-replenishment for a more robust system
  • Optimized PCB layout, heat, transfer, driver/MOSFET control timing, and minimal switch node ringing when layout guidelines are followed

Potential Applications

  • High frequency, low profile dc-dc converters
  • Voltage Regulators for CPUs, GPUs, and DDR memory arrays
  • Computing Server
  • Telecom
  • Datacom
  • Graphics

Applications

  • 48 V intermediate bus converter (IBC)
  • Data center and AI data center solutions
  • Edge computing
  • Telecommunication infrastructure

Designers who used this product also designed with


  • IR3888AMTRPBF |
    Integrated POL Voltage Regulators
  • CY62148EV30LL-45BVXIT |
    Asynchronous SRAM
  • IR3888BMTRPBF |
    Integrated POL Voltage Regulators
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • XDPE12284C-0000 |
    Digital Multiphase Controllers
  • XDPE15254D-0000 |
    Digital Multiphase Controllers
  • IR3889MTRPBF |
    Integrated POL Voltage Regulators
  • IR3888AMTRPBF |
    Integrated POL Voltage Regulators
  • CY62148EV30LL-45BVXIT |
    Asynchronous SRAM
  • IR3888BMTRPBF |
    Integrated POL Voltage Regulators
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • XDPE12284C-0000 |
    Digital Multiphase Controllers
  • XDPE15254D-0000 |
    Digital Multiphase Controllers
  • IR3889MTRPBF |
    Integrated POL Voltage Regulators
  • IR3888AMTRPBF |
    Integrated POL Voltage Regulators

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number TDA21535
Product Name DC-DC Converters, Integrated Smart Power Stages
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Dc/dc Conv, Sync Buck, 1.5Mhz, Qfn-26; Dc / Dc Converter Type Infineon - 12AC9767 - Newark, An Avnet Company
Specs
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Current 25 amps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE5QR0680BGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE3AR4780JGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details