AMETEK Programmable Power DC Power Supply XFR150-8

Description
The XFR150-8 is a 1200 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-8A Power: 1.2 kW Zero voltage “Soft Switching” Analog programming Front panel button preview of voltage, current, OVP Constant voltage or constant current operation with automatic crossover and mode indication Standby/Remote/Local modes Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers The Sorensen XFR150-8 provides 1.2 kilowatts of clean, reliable power for research, product development, and production test applications such as magnet control, ATE, process control, electroplating and burn-in. The XFR150-8 is ideal for OEM applications where high power and a wide adjustment of output voltage or current is required. The XFR150-8 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package. The XFR150-8 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet
Description
The XFR150-8 is a 1200 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-8A Power: 1.2 kW Zero voltage “Soft Switching” Analog programming Front panel button preview of voltage, current, OVP Constant voltage or constant current operation with automatic crossover and mode indication Standby/Remote/Local modes Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers The Sorensen XFR150-8 provides 1.2 kilowatts of clean, reliable power for research, product development, and production test applications such as magnet control, ATE, process control, electroplating and burn-in. The XFR150-8 is ideal for OEM applications where high power and a wide adjustment of output voltage or current is required. The XFR150-8 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package. The XFR150-8 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XFR150-8 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XFR150-8
DC Power Supply XFR150-8
The XFR150-8 is a 1200 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-8A Power: 1.2 kW Zero voltage “Soft Switching” Analog programming Front panel button preview of voltage, current, OVP Constant voltage or constant current operation with automatic crossover and mode indication Standby/Remote/Local modes Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers The Sorensen XFR150-8 provides 1.2 kilowatts of clean, reliable power for research, product development, and production test applications such as magnet control, ATE, process control, electroplating and burn-in. The XFR150-8 is ideal for OEM applications where high power and a wide adjustment of output voltage or current is required. The XFR150-8 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package. The XFR150-8 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

The XFR150-8 is a 1200 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-150V
  • Current: 0-8A
  • Power: 1.2 kW
  • Zero voltage “Soft Switching”
  • Analog programming
  • Front panel button preview of voltage, current, OVP
  • Constant voltage or constant current operation with automatic crossover and mode indication
  • Standby/Remote/Local modes
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

The Sorensen XFR150-8 provides 1.2 kilowatts of clean, reliable power for research, product development, and production test applications such as magnet control, ATE, process control, electroplating and burn-in. The XFR150-8 is ideal for OEM applications where high power and a wide adjustment of output voltage or current is required.

The XFR150-8 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package. The XFR150-8 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XFR150-8
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Bench Power, XPL Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 18.0 to 56.0 volts
AC Output Current 1 to 3 amps
View Details