AMETEK Programmable Power DC Power Supply XHR40-25

Description
The XHR40-25 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-25A Power: 1000W Universal input 85-250 VAC Power Factor Correction (PFC) Zero voltage “soft switching” Simultaneous front panel display voltage and current Constant voltage or constant current operation Front and rear connectors Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Over voltage protection and Over temperature protection The Sorensen XHR40-25 provides 1000 watts of DC power in a compact half-rack package.The XHR40-25 is designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console. Its unique size also eliminates the need for a blank panel to preserve vertical rack space for OEM applications. The XHR40-25 is power factor corrected for low current draw—only 11 amps at 120 volts AC for 1000 watts—and reduced generation of input current harmonics. Zero voltage or “soft switching” virtually eliminates switching transients for high efficiency, low noise and high reliability. It is also stackable, with a small footprint, front panel binding post connectors, and a low current requirement with universal input, making the XHR ideal for benchtop applications.
Datasheet
Description
The XHR40-25 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-25A Power: 1000W Universal input 85-250 VAC Power Factor Correction (PFC) Zero voltage “soft switching” Simultaneous front panel display voltage and current Constant voltage or constant current operation Front and rear connectors Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Over voltage protection and Over temperature protection The Sorensen XHR40-25 provides 1000 watts of DC power in a compact half-rack package.The XHR40-25 is designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console. Its unique size also eliminates the need for a blank panel to preserve vertical rack space for OEM applications. The XHR40-25 is power factor corrected for low current draw—only 11 amps at 120 volts AC for 1000 watts—and reduced generation of input current harmonics. Zero voltage or “soft switching” virtually eliminates switching transients for high efficiency, low noise and high reliability. It is also stackable, with a small footprint, front panel binding post connectors, and a low current requirement with universal input, making the XHR ideal for benchtop applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XHR40-25 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XHR40-25
DC Power Supply XHR40-25
The XHR40-25 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-25A Power: 1000W Universal input 85-250 VAC Power Factor Correction (PFC) Zero voltage “soft switching” Simultaneous front panel display voltage and current Constant voltage or constant current operation Front and rear connectors Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Over voltage protection and Over temperature protection The Sorensen XHR40-25 provides 1000 watts of DC power in a compact half-rack package.The XHR40-25 is designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console. Its unique size also eliminates the need for a blank panel to preserve vertical rack space for OEM applications. The XHR40-25 is power factor corrected for low current draw—only 11 amps at 120 volts AC for 1000 watts—and reduced generation of input current harmonics. Zero voltage or “soft switching” virtually eliminates switching transients for high efficiency, low noise and high reliability. It is also stackable, with a small footprint, front panel binding post connectors, and a low current requirement with universal input, making the XHR ideal for benchtop applications.

The XHR40-25 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-25A
  • Power: 1000W
  • Universal input 85-250 VAC
  • Power Factor Correction (PFC)
  • Zero voltage “soft switching”
  • Simultaneous front panel display voltage and current
  • Constant voltage or constant current operation
  • Front and rear connectors
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers
  • Over voltage protection and Over temperature protection

The Sorensen XHR40-25 provides 1000 watts of DC power in a compact half-rack package.The XHR40-25 is designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console. Its unique size also eliminates the need for a blank panel to preserve vertical rack space for OEM applications.

The XHR40-25 is power factor corrected for low current draw—only 11 amps at 120 volts AC for 1000 watts—and reduced generation of input current harmonics. Zero voltage or “soft switching” virtually eliminates switching transients for high efficiency, low noise and high reliability. It is also stackable, with a small footprint, front panel binding post connectors, and a low current requirement with universal input, making the XHR ideal for benchtop applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XHR40-25
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Bench Power, XPL Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 18.0 to 56.0 volts
AC Output Current 1 to 3 amps
View Details