AMETEK Programmable Power DC Power Supply DCR80-20B

Description
The DCR80-20B is a 1800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-20A Power: 1800W 115 VAC single phase input standard 50/60 Hz operation without derating 0.05% line and load regulation (typical) 65-1200 mV RMS ripple (model dependent) 50 ms transient response-50% change (typical) Low-Level Remote Sensing Low Ripple and Noise Direct and Master-Slave Paralleling and Series Operation Excellent V and C regulation, autocrossover and indicator lights Amperage and voltage meters Automatic crossover between constant voltage (CV) and constant current (CC) Remote voltage and resistance programming in voltage and current modes Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard The Sorensen DCR80-20B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation. The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.
Datasheet
Description
The DCR80-20B is a 1800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-20A Power: 1800W 115 VAC single phase input standard 50/60 Hz operation without derating 0.05% line and load regulation (typical) 65-1200 mV RMS ripple (model dependent) 50 ms transient response-50% change (typical) Low-Level Remote Sensing Low Ripple and Noise Direct and Master-Slave Paralleling and Series Operation Excellent V and C regulation, autocrossover and indicator lights Amperage and voltage meters Automatic crossover between constant voltage (CV) and constant current (CC) Remote voltage and resistance programming in voltage and current modes Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard The Sorensen DCR80-20B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation. The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCR80-20B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCR80-20B
DC Power Supply DCR80-20B
The DCR80-20B is a 1800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-20A Power: 1800W 115 VAC single phase input standard 50/60 Hz operation without derating 0.05% line and load regulation (typical) 65-1200 mV RMS ripple (model dependent) 50 ms transient response-50% change (typical) Low-Level Remote Sensing Low Ripple and Noise Direct and Master-Slave Paralleling and Series Operation Excellent V and C regulation, autocrossover and indicator lights Amperage and voltage meters Automatic crossover between constant voltage (CV) and constant current (CC) Remote voltage and resistance programming in voltage and current modes Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard The Sorensen DCR80-20B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation. The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.

The DCR80-20B is a 1800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-80V
  • Current: 0-20A
  • Power: 1800W
  • 115 VAC single phase input standard
  • 50/60 Hz operation without derating
  • 0.05% line and load regulation (typical)
  • 65-1200 mV RMS ripple (model dependent)
  • 50 ms transient response-50% change (typical)
  • Low-Level Remote Sensing
  • Low Ripple and Noise
  • Direct and Master-Slave Paralleling and Series Operation
  • Excellent V and C regulation, autocrossover and indicator lights
  • Amperage and voltage meters
  • Automatic crossover between constant voltage (CV) and constant current (CC)
  • Remote voltage and resistance programming in voltage and current modes
  • Adjustable current limiting (overload/short circuit protection) with automatic recovery
  • Overvoltage protection with crowbar standard

The Sorensen DCR80-20B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation.

The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR80-20B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227609 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details