AMETEK Programmable Power DC Power Supply DCR20-1000A

Description
The DCR20-1000A is a 20000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: The unit is rated 0 to 20 V @ 1100 A with voltage regulation of ±0.10% or ±8mV and ±2000mA current regulation. Metered CV/CC 3-phase The Sorensen DCR20-1000A Power Supply utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions. The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors.
Datasheet
Description
The DCR20-1000A is a 20000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: The unit is rated 0 to 20 V @ 1100 A with voltage regulation of ±0.10% or ±8mV and ±2000mA current regulation. Metered CV/CC 3-phase The Sorensen DCR20-1000A Power Supply utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions. The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCR20-1000A
The DCR20-1000A is a 20000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: The unit is rated 0 to 20 V @ 1100 A with voltage regulation of ±0.10% or ±8mV and ±2000mA current regulation. Metered CV/CC 3-phase The Sorensen DCR20-1000A Power Supply utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions. The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors.

The DCR20-1000A is a 20000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • The unit is rated 0 to 20 V @ 1100 A with voltage regulation of ±0.10% or ±8mV and ±2000mA current regulation.
  • Metered
  • CV/CC
  • 3-phase

The Sorensen DCR20-1000A Power Supply utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions.
The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR20-1000A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - XT120-0.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details