AMETEK Programmable Power DC Power Supply XPH18-10

Description
The XPH18-10 is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-10A Power: 180W Single Output Low noise Excellent line/load regulation Coarse and ine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual On/Off switch per output (not including fixed output) Switchable remote sense The XPH18-10 is a compact, high performance, low cost power supply suited for benchtop applications. The XPH18-10 uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH18-10 features excellent line and load regulation with low noise and good transient response.
Datasheet
Description
The XPH18-10 is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-10A Power: 180W Single Output Low noise Excellent line/load regulation Coarse and ine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual On/Off switch per output (not including fixed output) Switchable remote sense The XPH18-10 is a compact, high performance, low cost power supply suited for benchtop applications. The XPH18-10 uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH18-10 features excellent line and load regulation with low noise and good transient response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XPH18-10 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XPH18-10
DC Power Supply XPH18-10
The XPH18-10 is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-10A Power: 180W Single Output Low noise Excellent line/load regulation Coarse and ine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual On/Off switch per output (not including fixed output) Switchable remote sense The XPH18-10 is a compact, high performance, low cost power supply suited for benchtop applications. The XPH18-10 uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH18-10 features excellent line and load regulation with low noise and good transient response.

The XPH18-10 is a 180 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-18V
  • Current: 0-10A
  • Power: 180W
  • Single Output
  • Low noise
  • Excellent line/load regulation
  • Coarse and ine voltage controls
  • Constant voltage or constant current operation with automatic crossover and mode indication
  • Individual On/Off switch per output (not including fixed output)
  • Switchable remote sense

The XPH18-10 is a compact, high performance, low cost power supply suited for benchtop applications. The XPH18-10 uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH18-10 features excellent line and load regulation with low noise and good transient response.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XPH18-10
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-3B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details