ABSOPULSE Electronics Ltd. 1000W, High Input Voltage, Industrial, AC-DC Power Supply with PFC-input PFHI 1K-FXW

Description
Fixed frequency power factor correction (PFC) High input voltage Rugged industrial quality Cooling by internal fans Single phase input Full electronic protection N+1 redundancy available as option This rugged, industrial quality, high input voltage AC-DC power supply with PFC input uses field proven PFHI 1000 topology to deliver the required output power. An optional built-in redundancy diode allows for parallel connection to achieve higher output power or N+1 redundancy, and also makes the unit suitable for battery charging applications. Cooling is by high quality built-in fans which draw air into the unit, and by conduction via the baseplate. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote
Description
Fixed frequency power factor correction (PFC) High input voltage Rugged industrial quality Cooling by internal fans Single phase input Full electronic protection N+1 redundancy available as option This rugged, industrial quality, high input voltage AC-DC power supply with PFC input uses field proven PFHI 1000 topology to deliver the required output power. An optional built-in redundancy diode allows for parallel connection to achieve higher output power or N+1 redundancy, and also makes the unit suitable for battery charging applications. Cooling is by high quality built-in fans which draw air into the unit, and by conduction via the baseplate. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
1000W, High Input Voltage, Industrial, AC-DC Power Supply with PFC-input
PFHI 1K-FXW
1000W, High Input Voltage, Industrial, AC-DC Power Supply with PFC-input PFHI 1K-FXW
Fixed frequency power factor correction (PFC) High input voltage Rugged industrial quality Cooling by internal fans Single phase input Full electronic protection N+1 redundancy available as option This rugged, industrial quality, high input voltage AC-DC power supply with PFC input uses field proven PFHI 1000 topology to deliver the required output power. An optional built-in redundancy diode allows for parallel connection to achieve higher output power or N+1 redundancy, and also makes the unit suitable for battery charging applications. Cooling is by high quality built-in fans which draw air into the unit, and by conduction via the baseplate. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
  • Fixed frequency power factor correction (PFC)
  • High input voltage
  • Rugged industrial quality
  • Cooling by internal fans
  • Single phase input
  • Full electronic protection
  • N+1 redundancy available as option

This rugged, industrial quality, high input voltage AC-DC power supply with PFC input uses field proven PFHI 1000 topology to deliver the required output power. An optional built-in redundancy diode allows for parallel connection to achieve higher output power or N+1 redundancy, and also makes the unit suitable for battery charging applications. Cooling is by high quality built-in fans which draw air into the unit, and by conduction via the baseplate. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number PFHI 1K-FXW
Product Name 1000W, High Input Voltage, Industrial, AC-DC Power Supply with PFC-input
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details