AMETEK Programmable Power DC Power Supply LM 18-10

Description
The LM 18-10 is a 180 W, 18 V, 10 A dc power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-18 V Output Current: 0-10 A Output Power: 180 W Constant Voltage Mode Ripple (Bandwidth 5 Hz to 1 MHz): <1.0 mV RMS Line Regulation: <0.01% + 3 mV Transient Response: <100 μs for 50% load change, 0.5A minimum load Temperature Coefficient: <300 PPM/°C Constant Current Mode Ripple: <3 mA RMS Line Regulation: <0.2% + 3 mA Load Regulation: <0.2% + 3 mA Input Voltage and Frequency: 100V/120V/220V/240V, ±10% (externally switch-selectable), 50-60 Hz General Operating Temperature: 0°C to 40°C Storage Temperature: -10°C to 70°C Operating Humidity: <80% RH, non condensing Storage Humidity: <70% RH Isolation Voltage: ±300 VDC or peak AC, either output lead to chassis ground Display Type: 3½ digit LED Display Accuracy: ±0.5% of reading + 2 digits Display Parameters: LM/LH models have separate displays for voltage and current; LS/LT models have a single display for voltage and current (switch-selectable) on each adjustable output; two display ranges for current on LS models Indicators: LH/LM/LS models: CV and CC LEDs; LT models: CV, CC, parallel mode and overload (5V output) LEDs Output Termination: Front panel binding posts, rated <10A; LH 8-30 and LH 18-20 provide an additional rear panel terminal block Regulatory Compliance: CE Mark The L Series is a family of linear DC power supplies designed for benchtop and portable applications. The family comprises fourteen models; outputs range from 0-8V to 0-300V at power levels from 90W to 375W. The supplies may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications. Constant Voltage/Constant Current Operation The power supplies may be operated as either precisely regulated voltage sources or current sources. Crossover between modes is automatic, dependent only on load demand. Front panel LEDs indicate operating mode. Series/Parallel Operation Multiple power supplies may be connected in series to extend the output voltage range. The LS and LT Series have the capability to operate outputs in parallel for increased current range. 3½ Digit LED LED displays are provided for each adjustable output. The LM and LH Series have two separate displays, one each for voltage and current. Universal AC Input The AC input is externally switch-selectable for 100V/120V/220V/ 240V at 50/60 Hz.
Datasheet
Description
The LM 18-10 is a 180 W, 18 V, 10 A dc power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-18 V Output Current: 0-10 A Output Power: 180 W Constant Voltage Mode Ripple (Bandwidth 5 Hz to 1 MHz): <1.0 mV RMS Line Regulation: <0.01% + 3 mV Transient Response: <100 μs for 50% load change, 0.5A minimum load Temperature Coefficient: <300 PPM/°C Constant Current Mode Ripple: <3 mA RMS Line Regulation: <0.2% + 3 mA Load Regulation: <0.2% + 3 mA Input Voltage and Frequency: 100V/120V/220V/240V, ±10% (externally switch-selectable), 50-60 Hz General Operating Temperature: 0°C to 40°C Storage Temperature: -10°C to 70°C Operating Humidity: <80% RH, non condensing Storage Humidity: <70% RH Isolation Voltage: ±300 VDC or peak AC, either output lead to chassis ground Display Type: 3½ digit LED Display Accuracy: ±0.5% of reading + 2 digits Display Parameters: LM/LH models have separate displays for voltage and current; LS/LT models have a single display for voltage and current (switch-selectable) on each adjustable output; two display ranges for current on LS models Indicators: LH/LM/LS models: CV and CC LEDs; LT models: CV, CC, parallel mode and overload (5V output) LEDs Output Termination: Front panel binding posts, rated <10A; LH 8-30 and LH 18-20 provide an additional rear panel terminal block Regulatory Compliance: CE Mark The L Series is a family of linear DC power supplies designed for benchtop and portable applications. The family comprises fourteen models; outputs range from 0-8V to 0-300V at power levels from 90W to 375W. The supplies may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications. Constant Voltage/Constant Current Operation The power supplies may be operated as either precisely regulated voltage sources or current sources. Crossover between modes is automatic, dependent only on load demand. Front panel LEDs indicate operating mode. Series/Parallel Operation Multiple power supplies may be connected in series to extend the output voltage range. The LS and LT Series have the capability to operate outputs in parallel for increased current range. 3½ Digit LED LED displays are provided for each adjustable output. The LM and LH Series have two separate displays, one each for voltage and current. Universal AC Input The AC input is externally switch-selectable for 100V/120V/220V/ 240V at 50/60 Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LM 18-10 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LM 18-10
DC Power Supply LM 18-10
The LM 18-10 is a 180 W, 18 V, 10 A dc power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-18 V Output Current: 0-10 A Output Power: 180 W Constant Voltage Mode Ripple (Bandwidth 5 Hz to 1 MHz): <1.0 mV RMS Line Regulation: <0.01% + 3 mV Transient Response: <100 μs for 50% load change, 0.5A minimum load Temperature Coefficient: <300 PPM/°C Constant Current Mode Ripple: <3 mA RMS Line Regulation: <0.2% + 3 mA Load Regulation: <0.2% + 3 mA Input Voltage and Frequency: 100V/120V/220V/240V, ±10% (externally switch-selectable), 50-60 Hz General Operating Temperature: 0°C to 40°C Storage Temperature: -10°C to 70°C Operating Humidity: <80% RH, non condensing Storage Humidity: <70% RH Isolation Voltage: ±300 VDC or peak AC, either output lead to chassis ground Display Type: 3½ digit LED Display Accuracy: ±0.5% of reading + 2 digits Display Parameters: LM/LH models have separate displays for voltage and current; LS/LT models have a single display for voltage and current (switch-selectable) on each adjustable output; two display ranges for current on LS models Indicators: LH/LM/LS models: CV and CC LEDs; LT models: CV, CC, parallel mode and overload (5V output) LEDs Output Termination: Front panel binding posts, rated <10A; LH 8-30 and LH 18-20 provide an additional rear panel terminal block Regulatory Compliance: CE Mark The L Series is a family of linear DC power supplies designed for benchtop and portable applications. The family comprises fourteen models; outputs range from 0-8V to 0-300V at power levels from 90W to 375W. The supplies may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications. Constant Voltage/Constant Current Operation The power supplies may be operated as either precisely regulated voltage sources or current sources. Crossover between modes is automatic, dependent only on load demand. Front panel LEDs indicate operating mode. Series/Parallel Operation Multiple power supplies may be connected in series to extend the output voltage range. The LS and LT Series have the capability to operate outputs in parallel for increased current range. 3½ Digit LED LED displays are provided for each adjustable output. The LM and LH Series have two separate displays, one each for voltage and current. Universal AC Input The AC input is externally switch-selectable for 100V/120V/220V/ 240V at 50/60 Hz.

The LM 18-10 is a 180 W, 18 V, 10 A dc power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-18 V
  • Output Current: 0-10 A
  • Output Power: 180 W

Constant Voltage Mode

  • Ripple (Bandwidth 5 Hz to 1 MHz): <1.0 mV RMS
  • Line Regulation: <0.01% + 3 mV
  • Transient Response: <100 μs for 50% load change, 0.5A minimum load
  • Temperature Coefficient: <300 PPM/°C

Constant Current Mode

  • Ripple: <3 mA RMS
  • Line Regulation: <0.2% + 3 mA
  • Load Regulation: <0.2% + 3 mA

Input

  • Voltage and Frequency: 100V/120V/220V/240V, ±10% (externally switch-selectable), 50-60 Hz

General

  • Operating Temperature: 0°C to 40°C
  • Storage Temperature: -10°C to 70°C
  • Operating Humidity: <80% RH, non condensing
  • Storage Humidity: <70% RH
  • Isolation Voltage: ±300 VDC or peak AC, either output lead to chassis ground
  • Display Type: 3½ digit LED
  • Display Accuracy: ±0.5% of reading + 2 digits
  • Display Parameters: LM/LH models have separate displays for voltage and current; LS/LT models have a single display for voltage and current (switch-selectable) on each adjustable output; two display ranges for current on LS models
  • Indicators: LH/LM/LS models: CV and CC LEDs; LT models: CV, CC, parallel mode and overload (5V output) LEDs
  • Output Termination: Front panel binding posts, rated <10A; LH 8-30 and LH 18-20 provide an additional rear panel terminal block
  • Regulatory Compliance: CE Mark

The L Series is a family of linear DC power supplies designed for benchtop and portable applications.

The family comprises fourteen models; outputs range from 0-8V to 0-300V at power levels from 90W to 375W. The supplies may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.

Constant Voltage/Constant Current Operation

The power supplies may be operated as either precisely regulated voltage sources or current sources. Crossover between modes is automatic, dependent only on load demand. Front panel LEDs indicate operating mode.

Series/Parallel Operation

Multiple power supplies may be connected in series to extend the output voltage range. The LS and LT Series have the capability to operate outputs in parallel for increased current range.

3½ Digit LED

LED displays are provided for each adjustable output. The LM and LH Series have two separate displays, one each for voltage and current.

Universal AC Input

The AC input is externally switch-selectable for 100V/120V/220V/ 240V at 50/60 Hz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LM 18-10
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products