AMETEK Programmable Power DC Power Supply DCR150-3B

Description
The DCR150-3B is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-3A Power: 500W 115 VAC single phase input standard 0.05% line and load regulation (typical) 50 ms transient response-50% change (typical) 50/60 Hz operation without derating 300mV RMS ripple Low-Level Remote Sensing Low Ripple and Noise Direct and Master-Slave Paralleling and Series Operation Excellent V&C regulation, autocrossover and indicator lights Amperage and voltage meters Automatic crossover between constant voltage (CV) and constant current (CC) Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard The Sorensen DCR150-3B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation. The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.
Datasheet
Description
The DCR150-3B is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-3A Power: 500W 115 VAC single phase input standard 0.05% line and load regulation (typical) 50 ms transient response-50% change (typical) 50/60 Hz operation without derating 300mV RMS ripple Low-Level Remote Sensing Low Ripple and Noise Direct and Master-Slave Paralleling and Series Operation Excellent V&C regulation, autocrossover and indicator lights Amperage and voltage meters Automatic crossover between constant voltage (CV) and constant current (CC) Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard The Sorensen DCR150-3B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation. The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCR150-3B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCR150-3B
DC Power Supply DCR150-3B
The DCR150-3B is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-3A Power: 500W 115 VAC single phase input standard 0.05% line and load regulation (typical) 50 ms transient response-50% change (typical) 50/60 Hz operation without derating 300mV RMS ripple Low-Level Remote Sensing Low Ripple and Noise Direct and Master-Slave Paralleling and Series Operation Excellent V&C regulation, autocrossover and indicator lights Amperage and voltage meters Automatic crossover between constant voltage (CV) and constant current (CC) Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard The Sorensen DCR150-3B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation. The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.

The DCR150-3B is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-150V
  • Current: 0-3A
  • Power: 500W
  • 115 VAC single phase input standard
  • 0.05% line and load regulation (typical)
  • 50 ms transient response-50% change (typical)
  • 50/60 Hz operation without derating
  • 300mV RMS ripple
  • Low-Level Remote Sensing
  • Low Ripple and Noise
  • Direct and Master-Slave Paralleling and Series Operation
  • Excellent V&C regulation, autocrossover and indicator lights
  • Amperage and voltage meters
  • Automatic crossover between constant voltage (CV) and constant current (CC)
  • Adjustable current limiting (overload/short circuit protection) with automatic recovery
  • Overvoltage protection with crowbar standard

The Sorensen DCR150-3B DC Power Supply, is designed for either bench or rack use, the typical DCR-B provides a highly regulated, precise DC output, adjustable over a wide range. It operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line. The supply features low-level remote sensing, manual and automatic control, direct and master-slave paralleling and series operation.

The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output voltages, simplicity of design, and offers large amounts of regulated power at relatively high efficiencies compared to linear regulators.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR150-3B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supplies, ASD FLX Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 40.0 to 160.0 volts
AC Output Current 167 to 8000 amps
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details