Audiopipe Titanium Tweeter, 3-20Khz, 125W; Driver Type Audiopipe APHE-T650

Description
TITANIUM TWEETER, 3-20KHZ, 125W; Driver Type:Tweeter; External Width - Metric:165mm; Impedance:4ohm; Power Rating Nom:125W; Sound Level SPL:105dB; External Width - Imperial:6.496"; Frequency Response Min:3kHz; Resonant Frequency:
Datasheet
Description
TITANIUM TWEETER, 3-20KHZ, 125W; Driver Type:Tweeter; External Width - Metric:165mm; Impedance:4ohm; Power Rating Nom:125W; Sound Level SPL:105dB; External Width - Imperial:6.496"; Frequency Response Min:3kHz; Resonant Frequency:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium Tweeter, 3-20Khz, 125W; Driver Type Audiopipe - 29AH0608 - Newark, An Avnet Company
Chicago, IL, United States
Titanium Tweeter, 3-20Khz, 125W; Driver Type Audiopipe
29AH0608
Titanium Tweeter, 3-20Khz, 125W; Driver Type Audiopipe 29AH0608
TITANIUM TWEETER, 3-20KHZ, 125W; Driver Type:Tweeter; External Width - Metric:165mm; Impedance:4ohm; Power Rating Nom:125W; Sound Level SPL:105dB; External Width - Imperial:6.496"; Frequency Response Min:3kHz; Resonant Frequency:

TITANIUM TWEETER, 3-20KHZ, 125W; Driver Type:Tweeter; External Width - Metric:165mm; Impedance:4ohm; Power Rating Nom:125W; Sound Level SPL:105dB; External Width - Imperial:6.496"; Frequency Response Min:3kHz; Resonant Frequency:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 29AH0608
Product Name Titanium Tweeter, 3-20Khz, 125W; Driver Type Audiopipe
SPL 105 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker - FBF21-1 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 70 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
Car Audio, Subwoofer - G210 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details