Biamp Systems, Ltd. Magnetically Shielded Dual 8" Loudspeaker System CPL27-B

Description
The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke. Loudspeaker Type: 2-way, Full-range, bass ported, mini system Operating Range: 60 Hz - 20 kHz Max Input Ratings: 200W continuous, 500W Program 28 volts RMS, 63 volts momentary peak Recommended Power Amplifier: 420W to 600W @ 4 Ohms Sensitivity 1W/1m: 86 dB SPL (80 Hz - 20 kHz 1/3 octave bands) Maximum Output: 109 dB SPL / 116 dB SPL (peak) Nominal Impedance: 4 Ohms, 5.4 Ohms @ 170 kHz Nominal -6 dB Beamwidth: 90° H 90° V Crossover Frequency: 2 kHz Recommended Signal Processing: 50 Hz high pass filter Drivers: LF (2) 8" cone, magnetically shielded, HF (1) 1" dome, magnetically shielded Input Connection: (1) NL4 compatible 4 conductor (2) terminal barrier strip Enclosure: 19 mm MDF wood, painted, (1) integral handle Mounting / Rigging Provisions: (6) 1/4-20 rigging points, (4) 1/4-20 for stand adapter or mounting bracket Grille: 16 gauge perforated steel Supplied Accessories: (1) Painted steel yoke bracket (4) Rubber feet
Datasheet
Description
The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke. Loudspeaker Type: 2-way, Full-range, bass ported, mini system Operating Range: 60 Hz - 20 kHz Max Input Ratings: 200W continuous, 500W Program 28 volts RMS, 63 volts momentary peak Recommended Power Amplifier: 420W to 600W @ 4 Ohms Sensitivity 1W/1m: 86 dB SPL (80 Hz - 20 kHz 1/3 octave bands) Maximum Output: 109 dB SPL / 116 dB SPL (peak) Nominal Impedance: 4 Ohms, 5.4 Ohms @ 170 kHz Nominal -6 dB Beamwidth: 90° H 90° V Crossover Frequency: 2 kHz Recommended Signal Processing: 50 Hz high pass filter Drivers: LF (2) 8" cone, magnetically shielded, HF (1) 1" dome, magnetically shielded Input Connection: (1) NL4 compatible 4 conductor (2) terminal barrier strip Enclosure: 19 mm MDF wood, painted, (1) integral handle Mounting / Rigging Provisions: (6) 1/4-20 rigging points, (4) 1/4-20 for stand adapter or mounting bracket Grille: 16 gauge perforated steel Supplied Accessories: (1) Painted steel yoke bracket (4) Rubber feet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetically Shielded Dual 8
Berlin, CT, USA
Magnetically Shielded Dual 8" Loudspeaker System
35668
Magnetically Shielded Dual 8" Loudspeaker System 35668
The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke. Loudspeaker Type: 2-way, Full-range, bass ported, mini system Operating Range: 60 Hz - 20 kHz Max Input Ratings: 200W continuous, 500W Program 28 volts RMS, 63 volts momentary peak Recommended Power Amplifier: 420W to 600W @ 4 Ohms Sensitivity 1W/1m: 86 dB SPL (80 Hz - 20 kHz 1/3 octave bands) Maximum Output: 109 dB SPL / 116 dB SPL (peak) Nominal Impedance: 4 Ohms, 5.4 Ohms @ 170 kHz Nominal -6 dB Beamwidth: 90° H 90° V Crossover Frequency: 2 kHz Recommended Signal Processing: 50 Hz high pass filter Drivers: LF (2) 8" cone, magnetically shielded, HF (1) 1" dome, magnetically shielded Input Connection: (1) NL4 compatible 4 conductor (2) terminal barrier strip Enclosure: 19 mm MDF wood, painted, (1) integral handle Mounting / Rigging Provisions: (6) 1/4-20 rigging points, (4) 1/4-20 for stand adapter or mounting bracket Grille: 16 gauge perforated steel Supplied Accessories: (1) Painted steel yoke bracket (4) Rubber feet

The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke.
Loudspeaker Type: 2-way, Full-range, bass ported, mini system
Operating Range: 60 Hz - 20 kHz
Max Input Ratings: 200W continuous, 500W Program 28 volts RMS, 63 volts momentary peak
Recommended Power Amplifier: 420W to 600W @ 4 Ohms
Sensitivity 1W/1m: 86 dB SPL (80 Hz - 20 kHz 1/3 octave bands)
Maximum Output: 109 dB SPL / 116 dB SPL (peak)
Nominal Impedance: 4 Ohms, 5.4 Ohms @ 170 kHz
Nominal -6 dB Beamwidth: 90° H 90° V
Crossover Frequency: 2 kHz
Recommended Signal Processing: 50 Hz high pass filter
Drivers: LF (2) 8" cone, magnetically shielded, HF (1) 1" dome, magnetically shielded
Input Connection: (1) NL4 compatible 4 conductor (2) terminal barrier strip
Enclosure: 19 mm MDF wood, painted, (1) integral handle
Mounting / Rigging Provisions: (6) 1/4-20 rigging points, (4) 1/4-20 for stand adapter or mounting bracket
Grille: 16 gauge perforated steel
Supplied Accessories: (1) Painted steel yoke bracket (4) Rubber feet

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 35668
Product Name Magnetically Shielded Dual 8" Loudspeaker System
SPL 116 dB
Nominal Power 200 watts
Sensitivity 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - KUBO5T - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 80 watts
Impedance 16 ohms
Application Loudspeaker
View Details
PLS Full range, 2.5
Specs
Nominal Power 10 watts
Sensitivity 82.1 dB
Resonance Frequency 111 Hz
View Details
2 suppliers