RS Components, Ltd. Speakers 325200

Description
Sonic LS 206 PC Speakers
Request a Quote
Description
Sonic LS 206 PC Speakers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 325200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
325200
Speakers 325200
Sonic LS 206 PC Speakers

Sonic LS 206 PC Speakers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 325200
Product Name Speakers
Frequency Response 50 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Miniature Speakers - 1218643 - RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details