Federal Signal Corporation - Industrial Signaling and Systems 50GCB SelecTone® Amplified Speakers 50GCB-120

Description
Available in 24VAC/DC and 120VAC Attractive round ceiling grille Built-in gain control, adjustable between 64 dBa to 88 dBa @ 10' (74 dBa to 98 dBa @ 1m) Appropriate for office environments Type 1, IP41 enclosure CSFM Approved UL Listed and cUL Listed Features Model 50GCB SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address. Designed to mount in ceilings, the 50GCB features a seven-inch white grille over a 4" speaker amplifier. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, a SelecTone Command Unit or a CommCenter® Digital Message Center. SelecTone Command Units and CommCenter Digital Message Centers can broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Model 50GCB is designed for areas without high ambient noise levels, such as offices, hallways and receptions areas. The baffle allows the four-inch speaker to be installed easily in any suspended ceiling plenum with a Model R4NB back box.The white grille of the 50GCB is attractive in most decors. Emergency signaling or paging are common applications for SelecTone.
Request a Quote
Description
Available in 24VAC/DC and 120VAC Attractive round ceiling grille Built-in gain control, adjustable between 64 dBa to 88 dBa @ 10' (74 dBa to 98 dBa @ 1m) Appropriate for office environments Type 1, IP41 enclosure CSFM Approved UL Listed and cUL Listed Features Model 50GCB SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address. Designed to mount in ceilings, the 50GCB features a seven-inch white grille over a 4" speaker amplifier. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, a SelecTone Command Unit or a CommCenter® Digital Message Center. SelecTone Command Units and CommCenter Digital Message Centers can broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Model 50GCB is designed for areas without high ambient noise levels, such as offices, hallways and receptions areas. The baffle allows the four-inch speaker to be installed easily in any suspended ceiling plenum with a Model R4NB back box.The white grille of the 50GCB is attractive in most decors. Emergency signaling or paging are common applications for SelecTone.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 50GCB-120 is a ceiling-mounted amplified speaker designed for crisp tones, digital voice messages, and live public address in low-noise environments such as offices and hallways. It features a 7.23-inch white round grille, a built-in adjustable gain control (88 dBa at 10 ft, 98 dBa at 1 m), and operates on 120 Vac at 50/60 Hz with a standby current of 0.027 A. The unit has a Type 1, IP41 enclosure, is UL and cUL listed, and CSFM approved. It mounts in suspended ceilings with a Model R4NB back box, measures 7.23 inches in diameter and 2.53 inches in depth, and weighs 1.6 lb.

Datasheet Summary
Powered by GS/AI

The 50GCB-120 is a ceiling-mounted amplified speaker designed for crisp tones, digital voice messages, and live public address in low-noise environments such as offices and hallways. It features a 7.23-inch white round grille, a built-in adjustable gain control (88 dBa at 10 ft, 98 dBa at 1 m), and operates on 120 Vac at 50/60 Hz with a standby current of 0.027 A. The unit has a Type 1, IP41 enclosure, is UL and cUL listed, and CSFM approved. It mounts in suspended ceilings with a Model R4NB back box, measures 7.23 inches in diameter and 2.53 inches in depth, and weighs 1.6 lb.

Suppliers

Company
Product
Description
Supplier Links
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
50GCB SelecTone® Amplified Speakers
50GCB-120
50GCB SelecTone® Amplified Speakers 50GCB-120
Available in 24VAC/DC and 120VAC Attractive round ceiling grille Built-in gain control, adjustable between 64 dBa to 88 dBa @ 10' (74 dBa to 98 dBa @ 1m) Appropriate for office environments Type 1, IP41 enclosure CSFM Approved UL Listed and cUL Listed Features Model 50GCB SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address. Designed to mount in ceilings, the 50GCB features a seven-inch white grille over a 4" speaker amplifier. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, a SelecTone Command Unit or a CommCenter® Digital Message Center. SelecTone Command Units and CommCenter Digital Message Centers can broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Model 50GCB is designed for areas without high ambient noise levels, such as offices, hallways and receptions areas. The baffle allows the four-inch speaker to be installed easily in any suspended ceiling plenum with a Model R4NB back box.The white grille of the 50GCB is attractive in most decors. Emergency signaling or paging are common applications for SelecTone.
  • Available in 24VAC/DC and 120VAC
  • Attractive round ceiling grille
  • Built-in gain control, adjustable between 64 dBa to 88 dBa @ 10' (74 dBa to 98 dBa @ 1m)
  • Appropriate for office environments
  • Type 1, IP41 enclosure
  • CSFM Approved
  • UL Listed and cUL Listed

Features

Model 50GCB SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address. Designed to mount in ceilings, the 50GCB features a seven-inch white grille over a 4" speaker amplifier.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, a SelecTone Command Unit or a CommCenter® Digital Message Center. SelecTone Command Units and CommCenter Digital Message Centers can broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Model 50GCB is designed for areas without high ambient noise levels, such as offices, hallways and receptions areas. The baffle allows the four-inch speaker to be installed easily in any suspended ceiling plenum with a Model R4NB back box.The white grille of the 50GCB is attractive in most decors.

Emergency signaling or paging are common applications for SelecTone.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 50GCB-120
Product Name 50GCB SelecTone® Amplified Speakers
SPL 98 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details