Petersen Products Co. Tester, Manhole, Bladder Style, 32" 938-7132

Description
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 32" Dia., Seal Max 32.8" (833mm) Dia., Seal Min 27.5" (699mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 170 Lb (77.11 Kg)
Request a Quote
Description
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 32" Dia., Seal Max 32.8" (833mm) Dia., Seal Min 27.5" (699mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 170 Lb (77.11 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tester, Manhole, Bladder Style, 32
Fredonia, WI, United States
Tester, Manhole, Bladder Style, 32"
938-7132
Tester, Manhole, Bladder Style, 32" 938-7132
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 32" Dia., Seal Max 32.8" (833mm) Dia., Seal Min 27.5" (699mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 170 Lb (77.11 Kg)

Country of Origin USA
Description Vacuum Manhole Tester, Bladder Style, 32"
Dia., Seal Max 32.8" (833mm)
Dia., Seal Min 27.5" (699mm)
Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder
Sage Subcategory Number W9387
Shipping Wt. 170 Lb (77.11 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Mechanical Pressure Gauges
Product Number 938-7132
Product Name Tester, Manhole, Bladder Style, 32"
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Gauge, Pressure, 100 Psi, 700 Kpa, Dual Scale - 312-800-B - Petersen Products Co.
Specs
Type Dual Scale
Working Pressure Range 100 psi (70.38 m H2O)
Scale Units pounds per square inch; Kilopascals
View Details
Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
Scale Units pounds per square inch
View Details
Gauge 0 To 600 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details