PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors with ranges up to 400 bar (each with a 1.2 m connecting cable). Please note: Pressure sensors are sold separately. See also for recommendations. Measurement values are stored in a Microsoft Excel-compatible format to the included SD card memory. PCE-932 comes calibrated from the factory, but an ISO calibration certificate may be obtained for an additional fee. See also for ISO calibration details.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | PCE-932 |
| Product Name | Pressure Gauge |
| Pressure Measurement | Gauge |