The DXR+ is a rotary module designed for mid-end applications in the semiconductor and electronics industries, featuring a compact design, light mass, and large hollow shaft to optimize performance to cost ratio.
The system offers significant improvements in rigidity and directly increases the control bandwidth of the supporting XY tables. It operates over a wide range of bus voltages from 48 to 300 VDC. It can be driven by AccurET modular or AccurET VHP for high position stability requirements.
Compatible with standard XY platforms, the DXR+ module offers versatility with an unlimited angular travel or with a limited one to an angular segment. It fulfills cleanliness standards from ISO 5 to ISO 1 under certain conditions.
| ETEL S.A. | |
|---|---|
| Product Category | Rotary Stages |
| Product Number | DXR+ |
| Product Name | High Precision Positioning Stage |
| Stage Type | Rotary Positioning |
| Load Capacity | 66.15 lbs (30 kg) |
| Accuracy | -0.0083 to 0.0083 degrees |
| Repeatability | -5.56E-4 to 5.56E-4 degrees |