Artifex Engineering Precision Rotation Stage 06RSP-7

Description
Precision rotation stage 06RSP-7 is similar to rotation stage 06RSP-4, with the same mechanism design. Micrometer head is substituted for thumbscrew to improve the accuracy of positional read-out. Huge component mounting applications are feasible in the large working surface with the diameter of 80mm. * Full 360˚ coarse adjustment manually. * Fine adjustment thanks to micrometer and with the range over 15˚. * Vernier resolution is as fine as 5 minutes of Arc. * Full 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered. * Load capacity is up to 2 Kg.
Description
Precision rotation stage 06RSP-7 is similar to rotation stage 06RSP-4, with the same mechanism design. Micrometer head is substituted for thumbscrew to improve the accuracy of positional read-out. Huge component mounting applications are feasible in the large working surface with the diameter of 80mm. * Full 360˚ coarse adjustment manually. * Fine adjustment thanks to micrometer and with the range over 15˚. * Vernier resolution is as fine as 5 minutes of Arc. * Full 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered. * Load capacity is up to 2 Kg.

Suppliers

Company
Product
Description
Supplier Links
Precision Rotation Stage - 06RSP-7 - Artifex Engineering
Emden, Germany
Precision Rotation Stage
06RSP-7
Precision Rotation Stage 06RSP-7
Precision rotation stage 06RSP-7 is similar to rotation stage 06RSP-4, with the same mechanism design. Micrometer head is substituted for thumbscrew to improve the accuracy of positional read-out. Huge component mounting applications are feasible in the large working surface with the diameter of 80mm. * Full 360˚ coarse adjustment manually. * Fine adjustment thanks to micrometer and with the range over 15˚. * Vernier resolution is as fine as 5 minutes of Arc. * Full 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered. * Load capacity is up to 2 Kg.

Precision rotation stage 06RSP-7 is similar to rotation stage 06RSP-4, with the same mechanism design. Micrometer head is substituted for thumbscrew to improve the accuracy of positional read-out. Huge component mounting applications are feasible in the large working surface with the diameter of 80mm.

* Full 360˚ coarse adjustment manually.

* Fine adjustment thanks to micrometer and with the range over 15˚.

* Vernier resolution is as fine as 5 minutes of Arc.

* Full 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered.

* Load capacity is up to 2 Kg.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Rotary Stages
Product Number 06RSP-7
Product Name Precision Rotation Stage
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
Load Capacity 4.41 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Piezo Rotation Stage, 1 inch, Agilis™ - AG-PR100 - Newport MKS
Specs
Load Capacity 0.4496 lbs (0.2039 kg)
Rotary Velocity 2 deg/sec
View Details
Motorized Precision Goniometer - WT-85 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Stepping Motor
Drive Mechanism Direct Drive
View Details
Motorized rotation stage, integrated controller and motor encoder, 360 degree rotation, 60 mm diameter, high speed, motor down - X-RSB060AD-E01 - Zaber Technologies, Inc.
Specs
Stage Type Rotary Positioning
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 7200 deg/sec
View Details