PI (Physik Instrumente) L.P. Rotation Stage with Low-Profile Design U-651

Description
Low profile: Only 14 mm in height Positions larger loads quickly and with precision: Load to 20 N, closed-loop velocity to 540 °/s, minimum incremental motion to 12 µrad Unlimited rotation range >360° Drive torque to 0.3 Nm in both directions of rotation Self-locking when switched off: Saves energy and reduces generation of heat Central aperture for more fields of application Vacuum versions available Precision-class rotation stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation is therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation is inexpensive and can be customized. PILine® ultrasonic piezo motors An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Direct position measurement with incremental encoder Noncontact optical encoders measure the actual position directly at the motion platform with the greatest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Forced guiding of the rolling body cages prevents the roller bearings from creeping. Valid patents US patent no. 6,765,335B2 European patent no. 1267425B1 Fields of application Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, optical metrology, vacuum applications to 10-6 hPa (optional)
Request a Quote Datasheet
Description
Low profile: Only 14 mm in height Positions larger loads quickly and with precision: Load to 20 N, closed-loop velocity to 540 °/s, minimum incremental motion to 12 µrad Unlimited rotation range >360° Drive torque to 0.3 Nm in both directions of rotation Self-locking when switched off: Saves energy and reduces generation of heat Central aperture for more fields of application Vacuum versions available Precision-class rotation stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation is therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation is inexpensive and can be customized. PILine® ultrasonic piezo motors An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Direct position measurement with incremental encoder Noncontact optical encoders measure the actual position directly at the motion platform with the greatest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Forced guiding of the rolling body cages prevents the roller bearings from creeping. Valid patents US patent no. 6,765,335B2 European patent no. 1267425B1 Fields of application Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, optical metrology, vacuum applications to 10-6 hPa (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotation Stage with Low-Profile Design - U-651 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Rotation Stage with Low-Profile Design
U-651
Rotation Stage with Low-Profile Design U-651
Low profile: Only 14 mm in height Positions larger loads quickly and with precision: Load to 20 N, closed-loop velocity to 540 °/s, minimum incremental motion to 12 µrad Unlimited rotation range >360° Drive torque to 0.3 Nm in both directions of rotation Self-locking when switched off: Saves energy and reduces generation of heat Central aperture for more fields of application Vacuum versions available Precision-class rotation stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation is therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation is inexpensive and can be customized. PILine® ultrasonic piezo motors An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Direct position measurement with incremental encoder Noncontact optical encoders measure the actual position directly at the motion platform with the greatest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Forced guiding of the rolling body cages prevents the roller bearings from creeping. Valid patents US patent no. 6,765,335B2 European patent no. 1267425B1 Fields of application Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, optical metrology, vacuum applications to 10-6 hPa (optional)
  • Low profile: Only 14 mm in height
  • Positions larger loads quickly and with precision: Load to 20 N, closed-loop velocity to 540 °/s, minimum incremental motion to 12 µrad
  • Unlimited rotation range >360°
  • Drive torque to 0.3 Nm in both directions of rotation
  • Self-locking when switched off: Saves energy and reduces generation of heat
  • Central aperture for more fields of application
  • Vacuum versions available

Precision-class rotation stage

PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation is therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation is inexpensive and can be customized.

PILine® ultrasonic piezo motors

An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off.

Direct position measurement with incremental encoder

Noncontact optical encoders measure the actual position directly at the motion platform with the greatest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring.

Crossed roller bearings

With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller bearings are also distinguished by high guiding accuracy and load capacity. Forced guiding of the rolling body cages prevents the roller bearings from creeping.

Valid patents

US patent no. 6,765,335B2
European patent no. 1267425B1

Fields of application

Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, optical metrology, vacuum applications to 10-6 hPa (optional)

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number U-651
Product Name Rotation Stage with Low-Profile Design
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Table Position
Features Center Bore
Load Capacity 4.5 lbs (2.04 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Rotation Stage - RS-40 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
PIglide Rotation Table with Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
Rotary Velocity 3000 deg/sec
View Details
PIglide RL Rotation Stage with Air Bearing - A-63x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
View Details
Compact Rotation Stage - DT-80 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details