Lake Shore Cryotronics, Inc. Electromagnet Power Supply Model 643

Description
The Model 643 electromagnet power supply is a linear, bipolar current source providing true 4-quadrant output, eliminating the need for external switching or operator intervention to reverse current polarity. The Model 643 is capable of supplying ±70 A/±35 V to a nominal 0.5 W, 0.5 H load, and the output can be modulated from an external source to frequencies up to 0.17 Hz at ±70 A. Internally programmed output provides 20-bit resolution, while externally programmed output provides unlimited resolution. The compact, low noise design of the Model 643 makes it the ideal supply for use in laboratory settings. When combined with a Lake Shore EM4 4-inch electromagnet and Model 475 DSP gaussmeter, the Model 643 provides a versatile field control system ideal for a wide range of user defined applications. These include but are not limited to magneto-optical, magnetic hysteresis and susceptibility, and Hall effect measurements, as well as in-line annealing. Model 643 Features Bipolar, linear, true 4-quadrant output ±70 A/±35 V, 2.5 kW Can be modulated to frequencies up to 0.17 Hz at ±70 A Low noise 0.1 mA of programmed current resolution Analog programming and IEEE-488 and RS-232C interfaces Built-in fault protection Compact design
Request a Quote Datasheet
Description
The Model 643 electromagnet power supply is a linear, bipolar current source providing true 4-quadrant output, eliminating the need for external switching or operator intervention to reverse current polarity. The Model 643 is capable of supplying ±70 A/±35 V to a nominal 0.5 W, 0.5 H load, and the output can be modulated from an external source to frequencies up to 0.17 Hz at ±70 A. Internally programmed output provides 20-bit resolution, while externally programmed output provides unlimited resolution. The compact, low noise design of the Model 643 makes it the ideal supply for use in laboratory settings. When combined with a Lake Shore EM4 4-inch electromagnet and Model 475 DSP gaussmeter, the Model 643 provides a versatile field control system ideal for a wide range of user defined applications. These include but are not limited to magneto-optical, magnetic hysteresis and susceptibility, and Hall effect measurements, as well as in-line annealing. Model 643 Features Bipolar, linear, true 4-quadrant output ±70 A/±35 V, 2.5 kW Can be modulated to frequencies up to 0.17 Hz at ±70 A Low noise 0.1 mA of programmed current resolution Analog programming and IEEE-488 and RS-232C interfaces Built-in fault protection Compact design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Electromagnet Power Supply
Model 643
Electromagnet Power Supply Model 643
The Model 643 electromagnet power supply is a linear, bipolar current source providing true 4-quadrant output, eliminating the need for external switching or operator intervention to reverse current polarity. The Model 643 is capable of supplying ±70 A/±35 V to a nominal 0.5 W, 0.5 H load, and the output can be modulated from an external source to frequencies up to 0.17 Hz at ±70 A. Internally programmed output provides 20-bit resolution, while externally programmed output provides unlimited resolution. The compact, low noise design of the Model 643 makes it the ideal supply for use in laboratory settings. When combined with a Lake Shore EM4 4-inch electromagnet and Model 475 DSP gaussmeter, the Model 643 provides a versatile field control system ideal for a wide range of user defined applications. These include but are not limited to magneto-optical, magnetic hysteresis and susceptibility, and Hall effect measurements, as well as in-line annealing. Model 643 Features Bipolar, linear, true 4-quadrant output ±70 A/±35 V, 2.5 kW Can be modulated to frequencies up to 0.17 Hz at ±70 A Low noise 0.1 mA of programmed current resolution Analog programming and IEEE-488 and RS-232C interfaces Built-in fault protection Compact design

The Model 643 electromagnet power supply is a linear, bipolar current source providing true 4-quadrant output, eliminating the need for external switching or operator intervention to reverse current polarity. The Model 643 is capable of supplying ±70 A/±35 V to a nominal 0.5 W, 0.5 H load, and the output can be modulated from an external source to frequencies up to 0.17 Hz at ±70 A. Internally programmed output provides 20-bit resolution, while externally programmed output provides unlimited resolution.

The compact, low noise design of the Model 643 makes it the ideal supply for use in laboratory settings. When combined with a Lake Shore EM4 4-inch electromagnet and Model 475 DSP gaussmeter, the Model 643 provides a versatile field control system ideal for a wide range of user defined applications. These include but are not limited to magneto-optical, magnetic hysteresis and susceptibility, and Hall effect measurements, as well as in-line annealing.

Model 643 Features

  • Bipolar, linear, true 4-quadrant output
  • ±70 A/±35 V, 2.5 kW
  • Can be modulated to frequencies up to 0.17 Hz at ±70 A
  • Low noise
  • 0.1 mA of programmed current resolution
  • Analog programming and IEEE-488 and RS-232C interfaces
  • Built-in fault protection
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Power Supplies
Product Number Model 643
Product Name Electromagnet Power Supply
Type DC Power Supply; Electromagnet Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details