AMETEK Programmable Power DC Power Supply DCS8-125E

Description
The DCS8-125E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-125A Power: 1000W 200-250 VAC/100-132 VAC 47-63 Hz Line and Load regulation: 0.1% High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS8-125E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS8-125E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.
Datasheet
Description
The DCS8-125E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-125A Power: 1000W 200-250 VAC/100-132 VAC 47-63 Hz Line and Load regulation: 0.1% High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS8-125E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS8-125E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCS8-125E - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCS8-125E
DC Power Supply DCS8-125E
The DCS8-125E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-125A Power: 1000W 200-250 VAC/100-132 VAC 47-63 Hz Line and Load regulation: 0.1% High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS8-125E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS8-125E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.

The DCS8-125E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-8V
  • Current: 0-125A
  • Power: 1000W
  • 200-250 VAC/100-132 VAC
  • 47-63 Hz
  • Line and Load regulation: 0.1%
  • High power density/low ripple and noise
  • High programming resolution with Ethernet interface
  • Constant voltage and current mode
  • Remote sensing
  • Isolated analog control and monitoring (optional)

The Sorensen DCS8-125E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use.

The Sorensen DCS8-125E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCS8-125E
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR40-125A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details