Triad Magnetics AC DC Desktop, Wall Power Adapters WSU075-1500-13

Description
7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2216-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2216-ND
AC DC Desktop, Wall Power Adapters 237-2216-ND
7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 7.5V, 1.5A; Power Supply Approvals Triad Magnetics - 05AC7665 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 7.5V, 1.5A; Power Supply Approvals Triad Magnetics
05AC7665
Wall Mount Adaptor, Ac-Dc, 7.5V, 1.5A; Power Supply Approvals Triad Magnetics 05AC7665
WALL MOUNT ADAPTOR, AC-DC, 7.5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.25W; Output Voltage - Output 1:7.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 7.5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.25W; Output Voltage - Output 1:7.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2216-ND 05AC7665
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 7.5V, 1.5A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 7.5 volts
DC Output Voltage 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2170-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details