All models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/con
Voltage programmable using resistance.
Acopian Power Supplies | |
---|---|
Product Category | Power Supplies |
Product Name | Rack Mounting - Linear Power Supplies |
Type | Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter |
Technology | Linear Power Supply |
Form Factor | Rack Mount |
Applications | Instrumentation |
Operating Temperature | -20 to 71 C (-4 to 160 F) |