Advantech Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug 96PSA-A60W12V1-4

Description
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.15W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet
Description
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.15W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Cincinnati, OH, United States
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug
96PSA-A60W12V1-4
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug 96PSA-A60W12V1-4
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.15W High Reliability Available for high altitude(5,000M) and DOE level VI

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug

  • Full range AC input 100-240V
  • Meet Energy Star EPS 2.0 /ErP Lot 7
  • No load Power Consumption ≦0.15W
  • High Reliability
  • Available for high altitude(5,000M) and DOE level VI
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSA-A60W12V1-4
Product Name Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details