Triad Magnetics AC DC Desktop, Wall Power Adapters WDU15-600

Description
15V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Description
15V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ac-Dc Converter, part number 97F7926, is an external plug-in power supply with a single output rated at 15W and 15V DC. It operates with a primary rating of 120V at 60Hz and has a maximum primary excitation current of 80mA. The secondary output delivers 15V DC with a tolerance of ±5% and can provide up to 600mA of current. Under no-load conditions, the output voltage can reach up to 20V DC. The device has a maximum output ripple voltage of 1280mV. This converter is designed to operate within a temperature range of -10°C to +40°C, with a maximum temperature rise of 75°C at rated load and 50°C on the enclosure surface. The enclosure is made from thermoplastic material, and the output cord is a minimum of 6 feet long, using 24 AWG wire. The product is UL/CUL approved, with compliance to the RoHS directive, ensuring it meets environmental standards. It is suitable for applications requiring a reliable power source, including medical devices, provided it meets FDA listing requirements.

Datasheet Summary
Powered by GS/AI

The Ac-Dc Converter, part number 97F7926, is an external plug-in power supply with a single output rated at 15W and 15V DC. It operates with a primary rating of 120V at 60Hz and has a maximum primary excitation current of 80mA. The secondary output delivers 15V DC with a tolerance of ±5% and can provide up to 600mA of current. Under no-load conditions, the output voltage can reach up to 20V DC. The device has a maximum output ripple voltage of 1280mV. This converter is designed to operate within a temperature range of -10°C to +40°C, with a maximum temperature rise of 75°C at rated load and 50°C on the enclosure surface. The enclosure is made from thermoplastic material, and the output cord is a minimum of 6 feet long, using 24 AWG wire. The product is UL/CUL approved, with compliance to the RoHS directive, ensuring it meets environmental standards. It is suitable for applications requiring a reliable power source, including medical devices, provided it meets FDA listing requirements.

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2309-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2309-ND
AC DC Desktop, Wall Power Adapters 237-2309-ND
15V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

15V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Plug; 120 VAC; 0.6 A; 120 VAC @ 60Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. - 70218412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wall Plug; 120 VAC; 0.6 A; 120 VAC @ 60Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in.
70218412
Wall Plug; 120 VAC; 0.6 A; 120 VAC @ 60Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. 70218412
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site
Ac-Dc Converter, External Plug In, 1 O/p, 15W, 15V; Power Supply Approvals Triad Magnetics - 97F7926 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 15W, 15V; Power Supply Approvals Triad Magnetics
97F7926
Ac-Dc Converter, External Plug In, 1 O/p, 15W, 15V; Power Supply Approvals Triad Magnetics 97F7926
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 15W, 15V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 15W, 15V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2309-ND 70218412 97F7926
Product Name AC DC Desktop, Wall Power Adapters Wall Plug; 120 VAC; 0.6 A; 120 VAC @ 60Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. Ac-Dc Converter, External Plug In, 1 O/p, 15W, 15V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2144-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details