Lake Shore Cryotronics, Inc. Precision Low-Noise DC and AC/DC Current Voltage Source MeasureReady™

Description
The low-noise MeasureReady™ 155 precision current and voltage source combines premium performance with unprecedented simplicity for materials scientists and engineers requiring a precise source of voltage and current. With extensive experience in low-noise instrumentation for research, Lake Shore has leveraged the latest electronic technologies to reduce in-band and out-of-band noise floors for the MeasureReady 155 source to levels previously only possible using add-on filters. The result is a combination AC/DC current and voltage source that is well-suited to the challenges of characterizing sensitive materials and devices, where lower excitation signals are needed and minimum injection of noise into the measurement is required. While sophisticated on the inside, the 155 is uncommonly straightforward to operate. Leading product designers observe that simple is much harder to accomplish than complex — just putting a touchscreen on a complex product doesn’t make it simpler. Lake Shore’s modern, user-focused design for the MeasureReady 155 presents an uncluttered and intuitive interface that instantly feels familiar and natural to anybody who owns a smartphone. MeasureReady™ Low-Noise DC and AC/DC 155 Voltage and Current Source Features Low RMS noise: from 200 nV (10 mV)/7 pA (1 µ A) Bipolar, 4-quadrant power source DC and AC modes supported up to 100 kHz* Full scale ranges—voltage: 10 mV to 100 V, current: 1 µ A to 100 mA 0.001% programming resolution (from 100 nV/10 pA) In-phase reference output for use with a lock-in amplifier (155-AC only) Manual and auto range function Front and rear input connectors Touchscreen user interface Wi-Fi, USB, and LAN connectivity (GPIB option) 3-year standard warranty
Request a Quote
Description
The low-noise MeasureReady™ 155 precision current and voltage source combines premium performance with unprecedented simplicity for materials scientists and engineers requiring a precise source of voltage and current. With extensive experience in low-noise instrumentation for research, Lake Shore has leveraged the latest electronic technologies to reduce in-band and out-of-band noise floors for the MeasureReady 155 source to levels previously only possible using add-on filters. The result is a combination AC/DC current and voltage source that is well-suited to the challenges of characterizing sensitive materials and devices, where lower excitation signals are needed and minimum injection of noise into the measurement is required. While sophisticated on the inside, the 155 is uncommonly straightforward to operate. Leading product designers observe that simple is much harder to accomplish than complex — just putting a touchscreen on a complex product doesn’t make it simpler. Lake Shore’s modern, user-focused design for the MeasureReady 155 presents an uncluttered and intuitive interface that instantly feels familiar and natural to anybody who owns a smartphone. MeasureReady™ Low-Noise DC and AC/DC 155 Voltage and Current Source Features Low RMS noise: from 200 nV (10 mV)/7 pA (1 µ A) Bipolar, 4-quadrant power source DC and AC modes supported up to 100 kHz* Full scale ranges—voltage: 10 mV to 100 V, current: 1 µ A to 100 mA 0.001% programming resolution (from 100 nV/10 pA) In-phase reference output for use with a lock-in amplifier (155-AC only) Manual and auto range function Front and rear input connectors Touchscreen user interface Wi-Fi, USB, and LAN connectivity (GPIB option) 3-year standard warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MeasureReady™ 155 is a precision bipolar, four-quadrant current and voltage source designed for low-noise scientific applications, offering DC and AC operation up to 100 kHz. It provides voltage ranges from 10 mV to 100 V and current ranges from 1 µA to 100 mA with 0.001% programming resolution and ultra-low noise levels of 200 nV RMS and 7 pA RMS. The instrument features manual and autoranging, a touchscreen interface, TiltView™ for comfortable viewing at up to 47° angles, and front and rear output connectors including triaxial and BNC. In-phase reference output is available on the 155-AC variant. Connectivity includes USB and LAN for system integration via SCPI commands and IVI drivers. It is offered in 155-AC (AC/DC) and 155-DC (DC only) models, both including a calibration certificate and 155-ACC-KIT.

Datasheet Summary
Powered by GS/AI

The MeasureReady™ 155 is a precision bipolar, four-quadrant current and voltage source designed for low-noise scientific applications, offering DC and AC operation up to 100 kHz. It provides voltage ranges from 10 mV to 100 V and current ranges from 1 µA to 100 mA with 0.001% programming resolution and ultra-low noise levels of 200 nV RMS and 7 pA RMS. The instrument features manual and autoranging, a touchscreen interface, TiltView™ for comfortable viewing at up to 47° angles, and front and rear output connectors including triaxial and BNC. In-phase reference output is available on the 155-AC variant. Connectivity includes USB and LAN for system integration via SCPI commands and IVI drivers. It is offered in 155-AC (AC/DC) and 155-DC (DC only) models, both including a calibration certificate and 155-ACC-KIT.

Suppliers

Company
Product
Description
Supplier Links
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Precision Low-Noise DC and AC/DC Current Voltage Source
MeasureReady™
Precision Low-Noise DC and AC/DC Current Voltage Source MeasureReady™
The low-noise MeasureReady™ 155 precision current and voltage source combines premium performance with unprecedented simplicity for materials scientists and engineers requiring a precise source of voltage and current. With extensive experience in low-noise instrumentation for research, Lake Shore has leveraged the latest electronic technologies to reduce in-band and out-of-band noise floors for the MeasureReady 155 source to levels previously only possible using add-on filters. The result is a combination AC/DC current and voltage source that is well-suited to the challenges of characterizing sensitive materials and devices, where lower excitation signals are needed and minimum injection of noise into the measurement is required. While sophisticated on the inside, the 155 is uncommonly straightforward to operate. Leading product designers observe that simple is much harder to accomplish than complex — just putting a touchscreen on a complex product doesn’t make it simpler. Lake Shore’s modern, user-focused design for the MeasureReady 155 presents an uncluttered and intuitive interface that instantly feels familiar and natural to anybody who owns a smartphone. MeasureReady™ Low-Noise DC and AC/DC 155 Voltage and Current Source Features Low RMS noise: from 200 nV (10 mV)/7 pA (1 µ A) Bipolar, 4-quadrant power source DC and AC modes supported up to 100 kHz* Full scale ranges—voltage: 10 mV to 100 V, current: 1 µ A to 100 mA 0.001% programming resolution (from 100 nV/10 pA) In-phase reference output for use with a lock-in amplifier (155-AC only) Manual and auto range function Front and rear input connectors Touchscreen user interface Wi-Fi, USB, and LAN connectivity (GPIB option) 3-year standard warranty

The low-noise MeasureReady™ 155 precision current and voltage source combines premium performance with unprecedented simplicity for materials scientists and engineers requiring a precise source of voltage and current.

With extensive experience in low-noise instrumentation for research, Lake Shore has leveraged the latest electronic technologies to reduce in-band and out-of-band noise floors for the MeasureReady 155 source to levels previously only possible using add-on filters. The result is a combination AC/DC current and voltage source that is well-suited to the challenges of characterizing sensitive materials and devices, where lower excitation signals are needed and minimum injection of noise into the measurement is required.

While sophisticated on the inside, the 155 is uncommonly straightforward to operate. Leading product designers observe that simple is much harder to accomplish than complex — just putting a touchscreen on a complex product doesn’t make it simpler. Lake Shore’s modern, user-focused design for the MeasureReady 155 presents an uncluttered and intuitive interface that instantly feels familiar and natural to anybody who owns a smartphone.

MeasureReady™ Low-Noise DC and AC/DC 155 Voltage and Current Source Features

  • Low RMS noise: from 200 nV (10 mV)/7 pA (1 µ A)
  • Bipolar, 4-quadrant power source
  • DC and AC modes supported up to 100 kHz*
  • Full scale ranges—voltage: 10 mV to 100 V, current: 1 µ A to 100 mA
  • 0.001% programming resolution (from 100 nV/10 pA)
  • In-phase reference output for use with a lock-in amplifier (155-AC only)
  • Manual and auto range function
  • Front and rear input connectors
  • Touchscreen user interface
  • Wi-Fi, USB, and LAN connectivity (GPIB option)
  • 3-year standard warranty
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Power Supplies
Product Number MeasureReady™
Product Name Precision Low-Noise DC and AC/DC Current Voltage Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details