Richardson RFPD RF & MW LNA SKY67151-396LF

Description
The SKY67151-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industry-leading Noise Figure (NF) performance from 700 to 3800 MHz. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
Request a Quote Datasheet
Description
The SKY67151-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industry-leading Noise Figure (NF) performance from 700 to 3800 MHz. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - SKY67151-396LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY67151-396LF
RF & MW LNA SKY67151-396LF
The SKY67151-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industry-leading Noise Figure (NF) performance from 700 to 3800 MHz. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

The SKY67151-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industry-leading Noise Figure (NF) performance from 700 to 3800 MHz. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SKY67151-396LF
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 3800 MHz
Maximum Gain 19 dB
Output Power 19.7 dBm
Noise Figure 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL9006ACGZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15.5 dB
View Details
mmW Power Amplifier - ADMV7810CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 81000 to 86000 MHz
Maximum Gain 20 dB
View Details
RF & MW VGA - AD8376ACPZ-WP - Richardson RFPD
Specs
Maximum Gain 20 dB
Output Power 21.4 dBm
Noise Figure 8.7 dB
View Details