Richardson RFPD RF & MW VGA ADRF6520ACPZ-R7

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW VGA - ADRF6520ACPZ-R7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW VGA
ADRF6520ACPZ-R7
RF & MW VGA ADRF6520ACPZ-R7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADRF6520ACPZ-R7
Product Name RF & MW VGA
Maximum Gain 54 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - AD8367ARUZ - Richardson RFPD
Specs
Frequency Range ? to 500 MHz
Maximum Gain 43.5 dB
Output Power 8.4 dBm
View Details
Gain Block - CA4011 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 1000 to 4000 MHz
Maximum Gain 15.5 dB
Output Power 18.3 dBm
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 3300 to 3700 MHz
Maximum Gain 28.7 dB
View Details