Richardson RFPD Gain Block A87-2

Description
The A87-2 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range an high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available
Request a Quote Datasheet
Description
The A87-2 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range an high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A87-2 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A87-2
Gain Block A87-2
The A87-2 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range an high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available

The A87-2 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range an high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number A87-2
Product Name Gain Block
Frequency Range 10 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - AD8354ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 4.2 dB
View Details
RF & MW Power Amplifier - A2I20H060NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 28.9 dB
View Details
Gain Block - CA4011 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 1000 to 4000 MHz
Maximum Gain 15.5 dB
Output Power 18.3 dBm
View Details
RF & MW LNA - ADL8107ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details