Richardson RFPD RF & MW Power Amplifier SE2576L-R

Description
2.4 GHz High Power Wireless LAN Power Amplifier
Request a Quote
Description
2.4 GHz High Power Wireless LAN Power Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - SE2576L-R - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SE2576L-R
RF & MW Power Amplifier SE2576L-R
2.4 GHz High Power Wireless LAN Power Amplifier

2.4 GHz High Power Wireless LAN Power Amplifier

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SE2576L-R
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - ADL5606ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 1800 to 2700 MHz
Maximum Gain 24.3 dB
Output Power 30.8 dBm
View Details
RF & MW Power Amplifier - A2I20H060NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 28.9 dB
View Details
Gain Block - AD8353ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 5.3 dB
View Details