Richardson RFPD RF & MW Driver Amplifier ADL5606ACPZ-R7

Description
1800 MHz to 2700 MHz 1 W RF Driver Amplifier. The ADL5606 is a broadband, two-stage, 1 W RF driver amplifier that operates over a frequency range of 1800 MHz to 2700 MHz. The device can be used in a wide variety of wired and wireless applications, including ISM, MC-GSM, W-CDMA, TD-SCDMA, and LTE. The ADL5606 operates on a 5 V supply voltage and a supply current of 362 mA. The driver also incorporates a fast power-up/power-down function for TDD applications, applications that require a power saving mode, and applications that intermittently transmit data. The ADL5606 is fabricated on a GaAs HBT process and is packaged in a compact 4 mm × 4 mm, 16-lead LFCSP that uses an exposed paddle for excellent thermal impedance. The ADL5606 operates from −40°C to +85°C.
Request a Quote Datasheet
Description
1800 MHz to 2700 MHz 1 W RF Driver Amplifier. The ADL5606 is a broadband, two-stage, 1 W RF driver amplifier that operates over a frequency range of 1800 MHz to 2700 MHz. The device can be used in a wide variety of wired and wireless applications, including ISM, MC-GSM, W-CDMA, TD-SCDMA, and LTE. The ADL5606 operates on a 5 V supply voltage and a supply current of 362 mA. The driver also incorporates a fast power-up/power-down function for TDD applications, applications that require a power saving mode, and applications that intermittently transmit data. The ADL5606 is fabricated on a GaAs HBT process and is packaged in a compact 4 mm × 4 mm, 16-lead LFCSP that uses an exposed paddle for excellent thermal impedance. The ADL5606 operates from −40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - ADL5606ACPZ-R7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
ADL5606ACPZ-R7
RF & MW Driver Amplifier ADL5606ACPZ-R7
1800 MHz to 2700 MHz 1 W RF Driver Amplifier. The ADL5606 is a broadband, two-stage, 1 W RF driver amplifier that operates over a frequency range of 1800 MHz to 2700 MHz. The device can be used in a wide variety of wired and wireless applications, including ISM, MC-GSM, W-CDMA, TD-SCDMA, and LTE. The ADL5606 operates on a 5 V supply voltage and a supply current of 362 mA. The driver also incorporates a fast power-up/power-down function for TDD applications, applications that require a power saving mode, and applications that intermittently transmit data. The ADL5606 is fabricated on a GaAs HBT process and is packaged in a compact 4 mm × 4 mm, 16-lead LFCSP that uses an exposed paddle for excellent thermal impedance. The ADL5606 operates from −40°C to +85°C.

1800 MHz to 2700 MHz 1 W RF Driver Amplifier. The ADL5606 is a broadband, two-stage, 1 W RF driver amplifier that operates over a frequency range of 1800 MHz to 2700 MHz. The device can be used in a wide variety of wired and wireless applications, including ISM, MC-GSM, W-CDMA, TD-SCDMA, and LTE.

The ADL5606 operates on a 5 V supply voltage and a supply current of 362 mA. The driver also incorporates a fast power-up/power-down function for TDD applications, applications that require a power saving mode, and applications that intermittently transmit data. The ADL5606 is fabricated on a GaAs HBT process and is packaged in a compact 4 mm × 4 mm, 16-lead LFCSP that uses an exposed paddle for excellent thermal impedance. The ADL5606 operates from −40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL5606ACPZ-R7
Product Name RF & MW Driver Amplifier
Frequency Range 1800 to 2700 MHz
Maximum Gain 24.3 dB
Output Power 30.8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

mmW LNA - CHA2494-QEG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
View Details
RF & MW Power Amplifier - ADPA7008AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 17.5 dB
View Details
Gain Block - ADL5541ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 50 to 6000 MHz
Maximum Gain 15 dB
Output Power 19.7 dBm
View Details
RF & MW Power Amplifier - ADPA7007AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details