Richardson RFPD Gain Block AD8353ACPZ-REEL7

Description
1 MHz to 2.7 GHz RF Gain Block
Request a Quote Datasheet
Description
1 MHz to 2.7 GHz RF Gain Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - AD8353ACPZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
1 MHz to 2.7 GHz RF Gain Block

1 MHz to 2.7 GHz RF Gain Block

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number AD8353ACPZ-REEL7
Product Name Gain Block
Frequency Range 1 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL5725ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 19700 MHz
Maximum Gain 27.8 dB
View Details
mmW Power Amplifier - ADPA7005CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 17 dB
View Details
RF & MW Power Amplifier - ADPA7007AEHZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW Power Amplifier - A5M36TG140-TCT1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 3300 to 3800 MHz
Maximum Gain 31 dB
View Details