RLAS1722A is an ultra low noise figure, wideband, and unconditionally stable SMT packaged amplifier with exceptionally low input and output VSWR. The amplifier offers a typical 0.55 dB noise figure, 20 dB input and output return losses, 30.0 dB gain, 19 dBm output P1dB and 32 dBm OIP3 over the DCS, PCS, UMTS and 3G frequency bands from 1700 MHz to 2200 MHz. It is most suitable for receivers, wireless data communications, and other measurement applications. RLA-1722A is designed to meet the rugged standards of MIL-STD-202, MIL-STD-883, and MIL-STD-810F. A connectorized version is also available.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RLAS1722A |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1700 to 2200 MHz |
| Maximum Gain | 30 dB |
| Output Power | 19 dBm |
| Noise Figure | 0.5500 dB |