Richardson RFPD TIA Module ADN2882A-DF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TIA Module - ADN2882A-DF - Richardson RFPD
Downers Grove, IL, United States
TIA Module
ADN2882A-DF
TIA Module ADN2882A-DF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADN2882A-DF
Product Name TIA Module
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - AD8376ACPZ-WP - Richardson RFPD
Specs
Maximum Gain 20 dB
Output Power 21.4 dBm
Noise Figure 8.7 dB
View Details
RF & MW VGA - AD8367ARUZ - Richardson RFPD
Specs
Frequency Range ? to 500 MHz
Maximum Gain 43.5 dB
Output Power 8.4 dBm
View Details
mmW Power Amplifier - ADMV7710CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 71000 to 76000 MHz
Maximum Gain 24 dB
View Details
Gain Block - ADL5531ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 500 MHz
Maximum Gain 20 dB
Output Power 20.6 dBm
View Details