Richardson RFPD RF Power Transistor DMD1028

Description
New Product! BeO-free package, only 0.2 0C/W thermal resistance. 300W, 16dB gain @ 175MHz
Request a Quote
Description
New Product! BeO-free package, only 0.2 0C/W thermal resistance. 300W, 16dB gain @ 175MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMD1028 is a 300W, 28V, 175MHz RF silicon FET designed for VHF/UHF communications and broadband applications, housed in a metal package with dimensions of 15.24 mm by 10.80 mm by 27.94 mm. It features a thermal resistance of 0.2°C/W from junction to case, a minimum power gain of 16 dB, and a drain efficiency of 60% at 28V and 2A quiescent current. The device is RoHS compliant, BeO-free, and has a maximum operating junction temperature of 200°C. The drain-source breakdown voltage is 70V, with a gate-source breakdown voltage of ±20V and a maximum drain current of 30A per side.

Datasheet Summary
Powered by GS/AI

The DMD1028 is a 300W, 28V, 175MHz RF silicon FET designed for VHF/UHF communications and broadband applications, housed in a metal package with dimensions of 15.24 mm by 10.80 mm by 27.94 mm. It features a thermal resistance of 0.2°C/W from junction to case, a minimum power gain of 16 dB, and a drain efficiency of 60% at 28V and 2A quiescent current. The device is RoHS compliant, BeO-free, and has a maximum operating junction temperature of 200°C. The drain-source breakdown voltage is 70V, with a gate-source breakdown voltage of ±20V and a maximum drain current of 30A per side.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - DMD1028 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
DMD1028
RF Power Transistor DMD1028
New Product! BeO-free package, only 0.2 0C/W thermal resistance. 300W, 16dB gain @ 175MHz

New Product! BeO-free package, only 0.2 0C/W thermal resistance. 300W, 16dB gain @ 175MHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number DMD1028
Product Name RF Power Transistor
Output Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2219UK - Richardson RFPD
Specs
Output Power 2.5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D2210UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 10 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - ARF466FL - Richardson RFPD
Specs
Output Power 300 watts
Power Gain 16 dB
Operating Frequency 0.0 to 45 MHz
View Details
RF Power Transistor - D2004UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details