Richardson RFPD RF Power Transistor D2290UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2290UK is a metal gate RF silicon FET in a SOT143 package, designed for broad band amplifier applications from 1 MHz to 1 GHz. It features a maximum drain-source breakdown voltage of 40 V, gate-source breakdown voltage of ±20 V, and continuous drain current of 2 A. The device provides a minimum common source power gain of 10 dB at 1 W output, with a drain efficiency of 40 % at 12.5 V and 50 mA quiescent current. Input capacitance is 12 pF, output capacitance is 10 pF, and reverse transfer capacitance is 1 pF at 1 MHz. The thermal resistance from junction to case is 175 °C/W. It supports simplified amplifier design and low noise operation for HF/VHF/UHF communications.

Datasheet Summary
Powered by GS/AI

The D2290UK is a metal gate RF silicon FET in a SOT143 package, designed for broad band amplifier applications from 1 MHz to 1 GHz. It features a maximum drain-source breakdown voltage of 40 V, gate-source breakdown voltage of ±20 V, and continuous drain current of 2 A. The device provides a minimum common source power gain of 10 dB at 1 W output, with a drain efficiency of 40 % at 12.5 V and 50 mA quiescent current. Input capacitance is 12 pF, output capacitance is 10 pF, and reverse transfer capacitance is 1 pF at 1 MHz. The thermal resistance from junction to case is 175 °C/W. It supports simplified amplifier design and low noise operation for HF/VHF/UHF communications.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2290UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2290UK
RF Power Transistor D2290UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2290UK
Product Name RF Power Transistor
Output Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1013UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D2019UK - Richardson RFPD
Specs
Output Power 2.5 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D2203UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D1094UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 11 dB
Operating Frequency 1 to 500 MHz
View Details